EN
  • EN
  • DE

R5F211B4DD27SP

Part No R5F211B4DD27SP
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TSSOP-20
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 755880-R5F211B4DD27SP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F211B4DD27SP CAD Model

Description

The R5F211B4DD27SP is a microcontroller unit (MCU) belonging to the R8C family manufactured by Renesas Electronics America. This MCU is designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals. Its versatile feature set makes it suitable for controlling various electronic devices and systems.

Applications:

  • Consumer Electronics: Control of appliances, remote controls, and other consumer devices.
  • Industrial Control: Automation of industrial equipment, sensors, and actuators.
  • Motor Control: Precise control of DC motors, stepper motors, and brushless DC motors.
  • Healthcare Devices: Monitoring and control of medical equipment, such as blood glucose meters and heart rate monitors.
  • Automotive Applications: Control of automotive subsystems, such as lighting and body control modules.

Features:

  • R8C CPU Core: High-performance 16-bit CPU core for efficient processing.
  • Flash Memory: On-chip flash memory for storing program code and data.
  • SRAM: On-chip static RAM for temporary data storage.
  • Timers: Multiple timers for timing, counting, and PWM generation.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital values to analog signals.
  • Low Power Consumption: Designed for low power operation to extend battery life.

Benefits:

  • Versatile Application: The balanced feature set makes it suitable for a wide range of embedded applications.
  • High Performance: The R8C CPU core provides efficient processing capabilities.
  • Integrated Peripherals: Integrated peripherals reduce the need for external components, simplifying the design.
  • Low Power Consumption: Low power operation extends battery life in portable applications.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.

Additional Details:

The R5F211B4DD27SP is typically available in a surface-mount package. The operating frequency, memory size, and peripheral configuration are specified in the Renesas datasheet. It operates over a specified temperature range, typically from -40°C to +85°C. The microcontroller requires an external clock source for operation. Proper programming and debugging tools are required for software development. The R8C family offers a range of microcontrollers with different memory sizes, peripheral sets, and package options. Refer to the Renesas datasheet for detailed electrical characteristics, application guidelines, and programming information. The device includes a watchdog timer for system monitoring and reset functionality. The interrupt controller allows for efficient handling of external and internal events.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess