EN
  • EN
  • DE

R5F211A4DC44SP

Part No R5F211A4DC44SP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182121-R5F211A4DC44SP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F211A4DC44SP CAD Model

Description

The R5F211A4DC44SP is a microcontroller manufactured by Renesas Electronics America, part of the R8C/1A series. It is designed to cater to embedded systems requiring efficient processing and low power consumption. This microcontroller is well-suited for diverse applications, offering a blend of performance and cost-effectiveness.

Applications

  • Home Automation: Control panels, smart lighting, and security systems.
  • Industrial Automation: Process controllers, sensor networks, and motor control.
  • Medical Devices: Portable health monitors, diagnostic equipment, and therapeutic devices.
  • Automotive Systems: In-car entertainment, climate control, and vehicle security.
  • Consumer Electronics: Remote controls, white goods, and personal gadgets.

Features

  • R8C CPU Core: High-performance R8C core operating at a specified frequency (e.g., 20 MHz).
  • Flash Memory: On-chip flash memory for program storage, enabling quick updates and persistent data storage.
  • SRAM: Static RAM for efficient data handling and temporary storage during operation.
  • Timers: Multiple timer channels for versatile timing control, including PWM generation and interval measurement.
  • Serial Communication: UART, SPI, and I2C interfaces for seamless communication with peripherals and other devices.
  • ADC: Analog-to-Digital Converter for converting analog sensor inputs into digital data.
  • Interrupt Controller: Flexible interrupt handling for real-time response to events and external signals.
  • Low-Power Modes: Various power-saving modes to minimize energy consumption in battery-powered applications.

Benefits

  • High Performance: R8C core provides efficient execution of complex algorithms and real-time control tasks.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy footprint.
  • Versatile Communication: Enables easy integration with a wide range of sensors, actuators, and communication networks.
  • Integrated Peripherals: Reduces external component count, saving space and lowering system costs.
  • Flexible Design: Configurable peripherals and interrupt system allow for customization to specific application requirements.
  • Robust Operation: Designed for reliable operation in harsh environments with extended temperature range.

Technical Specifications

  • CPU Clock Speed: Up to 20 MHz.
  • Flash Memory Size: Typically ranging from 16KB to 32KB.
  • RAM Size: Typically ranging from 1KB to 2KB.
  • Operating Voltage: Usually between 2.7V and 5.5V.
  • Operating Temperature Range: Generally -40°C to +85°C.
  • Package Type: Available in various packages such as QFP or LQFP.
  • Number of I/O Pins: Varies depending on the specific package.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5546 $58.9914
22+ $5.3777 $118.3094
34+ $5.2102 $177.1468
46+ $5.0416 $231.9136
60+ $4.8741 $292.4460
80+ $4.3694 $349.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess