EN
  • EN
  • DE

R5F10ALELFB#H5

Part No R5F10ALELFB#H5
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Microcontrollers with Low Consumption Current for Automotive Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973351-R5F10ALELFB#H5
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F10ALELFB#H5 CAD Model

Description

The R5F10ALELFB#H5 is a microcontroller unit (MCU) from Renesas Electronics America, belonging to their RL78/G13 series. This MCU is designed for ultra-low power consumption, making it suitable for a wide variety of applications where energy efficiency is paramount. It incorporates a high-performance 16-bit RL78 CPU core and a rich set of peripheral functions, providing a versatile platform for embedded systems development.

Applications:

  • Home appliances: Used in controlling functions in refrigerators, washing machines, and other household appliances to optimize energy consumption and performance.
  • Industrial control: Employed in industrial automation systems for tasks such as motor control, sensor data acquisition, and communication with other devices.
  • Healthcare devices: Integrated into portable medical devices, such as blood glucose meters and heart rate monitors, where low power consumption and reliable performance are crucial.
  • Smart meters: Used in smart energy meters to measure and transmit energy consumption data efficiently.
  • Lighting control: Applied in LED lighting systems for dimming, color control, and energy management.

Features:

  • RL78 CPU Core: Features a high-performance 16-bit RL78 CPU core, delivering efficient processing capabilities.
  • Ultra-Low Power Consumption: Designed for minimal power consumption, extending battery life in portable applications.
  • On-Chip Memory: Includes integrated flash memory and RAM for program storage and data processing.
  • Peripheral Functions: Offers a wide range of peripheral functions, including timers, ADCs, DACs, and communication interfaces.
  • Communication Interfaces: Supports various communication interfaces, such as UART, SPI, and I2C, for connectivity with other devices.
  • Low Voltage Operation: Operates at low voltage levels, further reducing power consumption.
  • Integrated Debugging Interface: Includes an integrated debugging interface for easy program development and debugging.

Benefits:

  • Extended Battery Life: Ultra-low power consumption maximizes battery life in portable devices.
  • Versatile Functionality: Rich set of peripheral functions enables implementation of diverse applications.
  • Simplified Development: Integrated debugging interface simplifies program development and debugging.
  • Reduced System Cost: Integrated memory and peripheral functions reduce the need for external components, lowering system cost.
  • Enhanced System Performance: High-performance CPU core delivers efficient processing capabilities, enhancing system performance.

Additional Details:

The R5F10ALELFB#H5 typically operates with a clock frequency in the MHz range and is available in various package options, such as LQFP (Low-profile Quad Flat Package) and QFN (Quad Flat No-leads). It supports a wide temperature range, making it suitable for use in harsh environments. Detailed specifications, including memory size, peripheral functions, and operating voltage range, can be found in the product datasheet provided by Renesas Electronics America.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Panjit
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Thomas & Betts
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess