EN
  • EN
  • DE

R4F2113DBG

Part No R4F2113DBG
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Microcontrollers for Office Equipment Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021757-R4F2113DBG
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R4F2113DBG CAD Model

Description

The R4F2113DBG is a microcontroller from Renesas Electronics America, belonging to the R8C/2x Series. This series is known for its compact size and low-power consumption, making it suitable for a variety of embedded applications. The R8C architecture is a 16-bit CISC architecture, which is efficient for many control and processing tasks.

Applications:

  • Consumer Electronics: Remote controls, small appliances, and personal electronics.
  • Industrial Control: Motor control, sensor interfaces, and general automation.
  • Automotive: Subsystems like lighting control, window lift, and seat positioning.
  • Medical Devices: Portable medical instruments and monitoring equipment.
  • Security Systems: Alarm systems, access control, and surveillance devices.

Features:

  • R8C CPU Core: Offers a balance of performance and power efficiency.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage, sizes vary by specific device configuration.
  • Timers: Multiple timers/counters for various timing and control applications, including PWM generation and input capture.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices and peripherals.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Low-Power Modes: Several low-power modes to minimize power consumption in battery-powered applications.

Benefits:

  • Reduced System Cost: Integration of various peripherals on a single chip reduces the need for external components.
  • Lower Power Consumption: Enables longer battery life in portable devices and reduces energy costs in other applications.
  • Simplified Development: Renesas provides a comprehensive suite of development tools, including compilers, debuggers, and emulators.
  • Increased Reliability: Integrated design improves reliability and reduces the risk of component failures.
  • Compact Size: Suitable for applications where space is limited.

Additional Details:

The specific technical specifications for the R4F2113DBG, such as memory size (Flash and RAM), number of I/O ports, and operating voltage, can vary. Please refer to the Renesas datasheet for detailed information. The device is typically available in various package options. The R8C family is known for its ease of use and availability of example code and application notes, further simplifying the development process.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Microchip Technology
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7398 $93.7398
2+ $90.8107 $181.6214
3+ $87.8805 $263.6415
4+ $84.9514 $339.8056
5+ $76.1630 $380.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess