EN
  • EN
  • DE

HD74HC151P-E-Q

Part No HD74HC151P-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966038-HD74HC151P-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC151P-E-Q CAD Model

Description

The HD74HC151P-E-Q is a high-speed CMOS 8-input multiplexer/data selector manufactured by Renesas Electronics America. This device selects one of eight data sources based on a 3-bit address input. It's commonly used in digital systems for data routing, parallel-to-serial conversion, and logic function generation.

Applications

  • Data Routing: Used to select one of several data sources to be transmitted to a single destination.
  • Parallel-to-Serial Conversion: Can convert parallel data into a serial stream.
  • Logic Function Generation: Implements Boolean logic functions by connecting inputs to either VCC or ground.
  • Address Decoding: Used as part of address decoding circuits in memory systems and microprocessors.
  • Instrumentation: Found in test equipment and measurement devices for signal selection and routing.

Features

  • High-Speed Operation: Offers a typical propagation delay of around 13 ns, allowing for fast data selection.
  • Wide Operating Voltage Range: Operates from 2V to 6V, providing flexibility in various system designs.
  • Low Power Dissipation: CMOS technology ensures low power consumption, making it suitable for battery-powered applications.
  • High Noise Immunity: Offers high noise immunity due to the characteristics of CMOS circuitry.
  • Output Enable Control: Includes an output enable (OE) input, allowing the output to be disabled for bus isolation or tri-state operation.
  • 8-Input Multiplexer: Selects one of eight data inputs based on a 3-bit address.
  • Complementary Output: Provides both true and complementary outputs.
  • Package: Available in a DIP (Dual In-line Package) for easy breadboarding and through-hole mounting.

Benefits

  • Versatile Functionality: Suitable for a wide range of applications due to its multiplexing and data selection capabilities.
  • High Performance: Provides fast data selection and signal routing, improving system performance.
  • Low Power Consumption: Reduces power consumption in digital systems, making it suitable for portable and energy-efficient applications.
  • Easy to Use: Simple to implement and integrate into existing circuits with its standard DIP package and straightforward operation.
  • Reliable Operation: Ensures reliable performance due to its high noise immunity and wide operating voltage range.

Additional Details

The HD74HC151P-E-Q is a reliable and efficient component for selecting and routing data in digital systems. Its high-speed operation, low power consumption, and versatile functionality make it an excellent choice for a wide range of applications. The device's output enable control provides additional flexibility for bus isolation and tri-state operation, enhancing its usability in complex circuits. The availability of both true and complementary outputs allows for easy integration into various logic designs. Its use can simplify circuit design while providing essential data selection capabilities.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess