EN
  • EN
  • DE

R2S30402NB

Part No R2S30402NB
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 288229-R2S30402NB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2S30402NB CAD Model

Description

The R2S30402NB is a sophisticated audio processing integrated circuit manufactured by Renesas Electronics America. This IC is meticulously designed to elevate audio performance in a multitude of applications, including but not limited to automotive sound systems, consumer-grade audio equipment, and professional audio installations. It incorporates advanced features like equalization, noise reduction, and dynamic range compression to optimize the audio output.

Applications:

  • Automotive Audio Systems
  • Home Theater Systems
  • Professional Audio Mixing Consoles
  • Portable Audio Devices
  • Soundbars and Speaker Systems

Features:

  • Multi-band Parametric Equalization
  • Advanced Noise Reduction Algorithms
  • Dynamic Range Compression (DRC)
  • Volume Control
  • Integrated Amplifier
  • Low Total Harmonic Distortion (THD)
  • Serial Communication Interface (I2C or SPI)
  • Multiple Input/Output Channels

Benefits:

  • Enhanced Audio Clarity and Fidelity
  • Reduction of Unwanted Background Noise
  • Optimized Dynamic Range for Consistent Audio Levels
  • Customizable Sound Profiles via Equalization
  • Simplified System Design
  • Lower Power Consumption
  • Reduced Component Count and Bill of Materials (BOM) Cost

Additional Details:

The R2S30402NB leverages advanced digital signal processing (DSP) techniques to deliver superior audio quality. Its multi-band parametric equalizer allows for precise sound sculpting, enabling users to fine-tune the audio output to their preferences or to compensate for acoustic deficiencies in the listening environment. The integrated noise reduction algorithms effectively eliminate unwanted background noise, resulting in a cleaner and more enjoyable listening experience. The dynamic range compression (DRC) feature minimizes the difference between the loudest and quietest parts of the audio signal, preventing clipping and ensuring that the audio remains audible even at low volumes. It supports a wide range of audio formats and sampling rates.

The integrated amplifier allows the R2S30402NB to directly drive headphones or small speakers, simplifying system design and reducing the need for external components. Its low total harmonic distortion (THD) ensures that the audio signal remains clean and free from unwanted artifacts. The serial communication interface (I2C or SPI) enables easy control and configuration of the device by a host microcontroller. It includes multiple input/output channels for flexible connectivity. Its low power consumption makes it suitable for battery-powered applications. The R2S30402NB offers a cost-effective solution for improving audio performance in a wide range of applications. Its compact package size and integrated features make it an ideal choice for space-constrained designs.

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $6.5223
Coilcraft
Lowest to $2.3539
Eon Silicon Solution
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess