EN
  • EN
  • DE

R2A20271AFT

Part No R2A20271AFT
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287995-R2A20271AFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A20271AFT CAD Model

Description

The R2A20271AFT is a power management IC (PMIC) from Renesas Electronics designed to provide efficient and reliable power solutions for a wide array of applications. As an integrated circuit, it combines multiple power conversion and control functions, leading to a smaller system size, reduced cost, and improved overall efficiency. It is designed to manage power demands within electronic devices efficiently.

Applications

  • Automotive Systems: Utilized in automotive applications such as infotainment systems, instrument clusters, and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Found in industrial control systems, programmable logic controllers (PLCs), and motor control applications.
  • Consumer Electronics: Used in devices such as tablets, smartphones, digital cameras, and portable gaming consoles.
  • Networking Equipment: Provides power management for routers, switches, and other network infrastructure components.
  • FPGA and Processor Power: Designed to power FPGAs, microprocessors, and other digital processing units.

Features

  • High Efficiency: Integrated DC-DC converters and LDO regulators ensure high power conversion efficiency, minimizing energy loss and heat generation.
  • Multiple Output Channels: Features multiple configurable output channels to provide power to various system components.
  • Advanced Protection: Incorporates overcurrent protection (OCP), overvoltage protection (OVP), undervoltage lockout (UVLO), and thermal shutdown to protect the IC and the powered devices.
  • Adjustable Output Voltage and Current: Allows for precise adjustment of output voltage and current limits to meet specific application requirements.
  • Compact Package: Available in a small form factor package suitable for space-constrained applications.
  • I2C or SPI Interface: Supports digital communication protocols for configuration, monitoring, and control.

Benefits

  • Reduced System Cost: Integration of multiple power management functions minimizes the need for external components, reducing BOM (Bill of Materials) cost.
  • Improved Power Efficiency: High-efficiency conversion minimizes power consumption and extends battery life in portable devices.
  • Enhanced Reliability: Comprehensive protection features safeguard against electrical faults and thermal stress, improving system uptime.
  • Simplified Design: The integrated design simplifies power supply design, reducing development time and complexity.
  • Flexible Configuration: Adjustable settings and digital interfaces provide flexibility to adapt to a wide range of application requirements.

Additional Details

The R2A20271AFT typically includes a combination of buck converters, boost converters, and LDO regulators to generate the required voltage rails for various system components. Soft-start functionality, power-good indicators, and enable/disable controls are also incorporated for each output channel. The device operates over a wide temperature range, often specified from -40°C to +85°C or higher, making it suitable for harsh environments. It is usually available in a surface-mount package for ease of assembly and thermal management.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Delta Electronics
Lowest to $78.4164
Yamaha
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess