EN
  • EN
  • DE

R2A15120FP

Part No R2A15120FP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834809-R2A15120FP
Ultra Librarian 3D Model Ultra Librarian R2A15120FP CAD Model

Description

The R2A15120FP is a high-performance audio power amplifier manufactured by Renesas Electronics America. This amplifier is designed for use in a variety of audio applications, providing clear and powerful sound amplification with low distortion. It is suitable for portable audio devices, home entertainment systems, and automotive audio systems.

Applications

  • Portable Audio Devices: Used in portable media players, smartphones, and tablets for enhanced audio output.
  • Home Entertainment Systems: Employed in televisions, soundbars, and home theater systems for audio amplification.
  • Automotive Audio Systems: Integrated into car audio systems to deliver high-quality sound.
  • Gaming Consoles: Utilized in gaming consoles for immersive audio experiences.
  • PC Audio: Applied in desktop and laptop computers for improved audio performance.

Features

  • High Output Power: Delivers high output power for clear and powerful sound amplification.
  • Low Distortion: Features low total harmonic distortion (THD) for high-fidelity audio reproduction.
  • Integrated Protection Circuits: Includes overcurrent, overvoltage, and thermal protection circuits for reliable operation.
  • Adjustable Gain: Offers adjustable gain settings to accommodate different audio sources and speaker impedances.
  • Compact Package: Available in a compact package for easy integration into various electronic devices.

Benefits

  • Enhanced Audio Quality: Delivers clear, powerful, and high-fidelity audio output, enhancing the listening experience.
  • Reliable Operation: Integrated protection circuits ensure stable and reliable performance, preventing damage from electrical or thermal stress.
  • Flexible Design: Adjustable gain settings provide flexibility in system design, accommodating different audio sources and speaker configurations.
  • Space-Saving: Compact package allows for easy integration into space-constrained devices.
  • Cost-Effective: Provides a cost-effective solution for high-quality audio amplification.

Additional Details

The R2A15120FP is available in a HSSOP (High-Side Sense Operational Amplifier Package) package, which is suitable for surface mount assembly. Its low noise and high efficiency make it an ideal choice for audio amplification in a wide range of applications.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0178 $63.1602
21+ $5.7577 $120.9117
32+ $5.5787 $178.5184
43+ $5.3985 $232.1355
56+ $5.2183 $292.2248
75+ $4.6789 $350.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess