EN
  • EN
  • DE

R1LV0416DSB-7LI#SO

Part No R1LV0416DSB-7LI#SO
Manufacturer Renesas Electronics America
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181965-R1LV0416DSB-7LI#SO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1LV0416DSB-7LI#SO CAD Model

Description

The R1LV0416DSB-7LI#SO is a high-performance, low-power static random-access memory (SRAM) manufactured by Renesas Electronics America. It features a 4-Mbit memory capacity, organized as 262,144 words by 16 bits, designed for applications that require fast data access and minimal power consumption.

Applications

  • Embedded systems needing fast data storage and retrieval
  • Industrial automation equipment
  • Networking devices (routers, switches)
  • Medical instrumentation
  • Automotive control systems

Features

  • High-speed access time: 70 ns
  • Low power consumption: Reduces energy usage and extends battery life in portable applications.
  • Single 3V power supply: Simplifies power supply design.
  • Fully static operation: Eliminates the need for refresh cycles, simplifying memory control.
  • Data retention capability: Ensures data integrity even when power is interrupted.
  • Tri-state output: Facilitates easy memory expansion and bus sharing.
  • Small Outline Package (SOP): The #SO likely denotes a specific variant of the SOP package for surface mounting.

Benefits

  • Enhanced system performance: Quick access times enable fast data processing and improve overall system responsiveness.
  • Reduced energy costs: Low power consumption minimizes operational expenses and heat dissipation.
  • Simplified integration: Compatible with standard logic levels and power supply voltages for easy system integration.
  • Improved system reliability: Static operation and data retention features ensure reliable data storage and retrieval.
  • Increased design flexibility: The SOP package allows for use in compact devices and high-density circuit boards.

Additional Details

The R1LV0416DSB-7LI#SO is designed for operation over a broad temperature range, making it suitable for diverse environmental conditions. Its CMOS design ensures low power consumption and high noise immunity. The #SO suffix generally indicates a specific packaging option within the SOP family, catering to different mounting requirements. This device is well-suited for applications where speed, power efficiency, and reliability are paramount.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,714 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess