EN
  • EN
  • DE

ADV7171KSUZ-REEL

Part No ADV7171KSUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC VIDEO ENC NTSC 44TQFP TR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Video Encoder
Applications Set-Top Boxes, Video Players
Analog Supply Voltage 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 145122-ADV7171KSUZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7171KSUZ-REEL CAD Model

Description

The ADV7171KSUZ-REEL from Analog Devices Inc. is a cutting-edge digital video encoder that provides high-quality video signal conversion. This encoder is specifically designed to interface with advanced video systems, converting digital YCrCb or RGB data into a variety of analog video formats, including composite, S-video, and component outputs. It is suitable for applications in video processing, home theater systems, set-top boxes, and any multimedia system requiring high-quality video output.

Key Features:

  • High-Quality Video Encoding: The ADV7171KSUZ-REEL offers pristine video encoding capabilities, ensuring that the digital-to-analog conversion maintains the integrity and quality of the original video signal.
  • Multiple Video Formats: It supports various analog video formats, making it a versatile choice for designers who need flexibility in their video output options.
  • Integrated Digital Input: The device accepts 8-bit digital input, which can be either YCrCb or RGB format, providing compatibility with a range of digital video sources.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7171KSUZ-REEL is suitable for applications where power conservation is critical.
  • Compact Packaging: The component comes in a surface-mount package, making it ideal for space-constrained applications.
  • Reel Packaging: The 'REEL' designation indicates that this product is available in tape and reel packaging, which is optimized for automated manufacturing processes.

Applications:

  • Video Processing Systems
  • Home Theater Equipment
  • Set-Top Boxes
  • Personal Video Recorders
  • Multimedia Devices
  • Professional Video Broadcasting Equipment

The ADV7171KSUZ-REEL is a testament to Analog Devices Inc.'s commitment to providing high-performance video encoding solutions. With its robust feature set and flexible video format support, this encoder is poised to deliver exceptional video quality for a wide array of electronic products and systems.

You May Also Be Interested in

Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9350 $59.6750
11+ $11.1651 $122.8161
17+ $10.7801 $183.2617
24+ $10.0101 $240.2424
30+ $9.6251 $288.7530
38+ $9.2400 $351.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess