EN
  • EN
  • DE

R1LV0416DBG-5SI

Part No R1LV0416DBG-5SI
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description 256K X 16 Standard SRAM 55 Ns PDSO48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 55 ns
Mounting SMD (SMT)
Case / Package FBGA
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 512 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Pins 48
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 998159-R1LV0416DBG-5SI
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R1LV0416DBG-5SI CAD Model

Description

The Renesas R1LV0416DBG-5SI is a low-voltage, high-speed static RAM (SRAM) device. SRAMs are used for fast data access in a variety of applications where speed is critical. Given the '5SI' designation, it's likely to have a 5ns access time and be targeted for high-performance systems.

Applications:

  • Cache Memory: Used as cache memory in microprocessors and microcontrollers.
  • Networking Equipment: Employed in routers, switches, and other networking devices for high-speed data buffering.
  • Digital Signal Processing (DSP): Storing intermediate data in DSP applications.
  • Embedded Systems: Providing fast RAM in embedded control systems.
  • Industrial Control Systems: Used in industrial automation equipment for real-time data processing.

Features:

  • High-Speed Access: Offers very fast access times (e.g., 5ns) for quick data retrieval and storage.
  • Low Voltage Operation: Operates at a low voltage (typically 3.3V or 5V), reducing power consumption.
  • Static RAM (SRAM): Does not require periodic refreshing, simplifying the memory interface.
  • 4Mbit Density: Provides a storage capacity of 4 Megabits.
  • Data Retention: Retains data as long as power is supplied.
  • Low Power Standby Mode: Reduces power consumption when the device is not actively being accessed.
  • TTL-Compatible Inputs and Outputs: Compatible with standard TTL logic levels.

Benefits:

  • Improved System Performance: Fast access times enhance overall system performance.
  • Reduced Power Consumption: Low voltage operation minimizes power consumption.
  • Simplified Design: Static operation simplifies memory interface design.
  • Reliable Data Storage: Ensures reliable data retention.
  • Suitable for High-Speed Applications: Ideal for applications requiring fast data access.

Additional Details:

The R1LV0416DBG-5SI's detailed specifications include access time, operating voltage range, standby current, operating temperature range, and package type. It is typically available in various package types, such as SOJ, TSOP, and DIP. The datasheet provides information on timing diagrams, pin configurations, and recommended operating conditions. Decoupling capacitors are essential for stable operation and noise reduction. The device's architecture is likely to be organized as 256K words x 16 bits.

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Panjit
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess