EN
  • EN
  • DE

R1EX24256BTAS0A

Part No R1EX24256BTAS0A
Manufacturer Renesas Electronics America
Catalog Memory
Description Two-wire serial interface 256k EEPROM (32-kword × 8-bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241422-R1EX24256BTAS0A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1EX24256BTAS0A CAD Model

Description

The R1EX24256BTAS0A is a 256K-bit Static RAM (SRAM) manufactured by Renesas Electronics America. It's designed for applications requiring fast access times and low power consumption. This SRAM is commonly used as a cache memory or for storing frequently accessed data in various electronic systems.

Applications:

  • Cache memory: Used in microprocessors and microcontrollers to store frequently accessed data for faster retrieval.
  • Buffer memory: Used as temporary storage in communication systems and data acquisition systems.
  • Data logging: Storing data in portable devices and data loggers.
  • Industrial control systems: Used for storing configuration data and program variables.
  • Medical devices: Employed in medical equipment requiring low power consumption and fast access times.

Features:

  • 256K-bit (32K x 8) organization: Provides a storage capacity of 256 kilobits.
  • Fast access time: Offers quick read and write operations, typically in the nanosecond range.
  • Low power consumption: Designed for battery-powered and energy-sensitive applications.
  • Single 3V power supply: Operates with a single 3V power source, simplifying system design.
  • TTL-compatible inputs and outputs: Allows for easy interfacing with TTL logic circuits.
  • Data retention voltage: Ensures data retention even at low voltage levels.
  • Package: Typically available in TSOP or SOP packages.

Benefits:

  • Fast data access: Enables high-speed data processing and retrieval.
  • Low power consumption: Extends battery life in portable devices.
  • Easy integration: TTL compatibility simplifies interfacing with other components.
  • Reliable data storage: Provides stable and non-volatile data storage as long as power is supplied.
  • Compact size: Small package size allows for integration into space-constrained applications.

Additional Details:

The R1EX24256BTAS0A typically operates over an industrial temperature range, making it suitable for harsh environments. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The datasheet provides detailed information on timing characteristics, power consumption, and package dimensions. This SRAM is a reliable and efficient memory solution for various applications requiring high speed and low power consumption. Renesas offers a range of SRAM devices with different densities and features to meet specific application requirements. Always consult the datasheet for complete specifications and application guidelines to ensure proper implementation.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess