EN
  • EN
  • DE

QS74FCT2244ATSO

Part No QS74FCT2244ATSO
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086913-QS74FCT2244ATSO
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS74FCT2244ATSO CAD Model

Description

The QS74FCT2244ATSO is an octal buffer/line driver with 3-state outputs manufactured by Renesas Electronics America. Part of the Fast CMOS Technology (FCT) family, it's designed for high-speed, low-power operation. The '2244' designation usually indicates an octal buffer with non-inverting outputs and 3-state control, optimized for driving bus lines and high-capacitive loads.

Applications

  • Memory Address Drivers: Used to drive address lines in memory systems where speed and low power are critical.
  • Data Bus Buffering: Provides buffering and isolation for data buses, enhancing signal integrity.
  • Clock Distribution: Distributes clock signals with minimal skew and propagation delay.
  • Backplane Driving: Drives signals across backplanes, ensuring reliable communication between modules.
  • High-Capacitive Load Driving: Capable of driving high-capacitive loads without significant performance degradation.

Features

  • High-Speed Operation: Offers fast propagation delays, making it suitable for high-performance applications.
  • Low Power Consumption: Achieves low power dissipation due to its CMOS technology.
  • Non-Inverting Outputs: Preserves the original signal polarity.
  • 3-State Outputs: Allows outputs to be in a high, low, or high-impedance state, facilitating bus sharing.
  • SOIC Package: Available in a SOIC (Small Outline Integrated Circuit) package for surface-mount applications.

Benefits

  • Improved System Performance: High-speed operation leads to improved overall system throughput.
  • Reduced Power Consumption: Low power consumption contributes to energy savings and reduced heat generation.
  • Enhanced Signal Integrity: Provides robust buffering and driving capabilities, improving signal quality.
  • Design Flexibility: 3-state outputs enable flexible bus architecture designs.
  • Compact Footprint: SOIC package allows for compact and efficient board layout.

Additional Details

The device operates from a supply voltage of typically 5V. Key parameters include propagation delay, output drive current, and power dissipation characteristics. Detailed electrical characteristics, timing diagrams, and package dimensions can be found in the official datasheet from Renesas. The 'AT' designation suggests an improved version or a specific speed grade within the FCT family.

Designers should always consult the datasheet for precise specifications and application guidelines to ensure optimal performance and reliability in their designs. The SOIC package facilitates automated assembly and reduces board space requirements.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Essentra Components
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess