EN
  • EN
  • DE

QS3257SO

Part No QS3257SO
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
High Level Output Current -120 mA
Low Level Output Current 120 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Propagation Delay 5.2 ns
Quiescent Current 3 µA
RoHS Non-Compliant
Win Source Part Number 1086889-QS3257SO
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS3257SO CAD Model

Description

The QS3257SO is a high-speed CMOS device manufactured by Renesas Electronics America. It functions as a dual 4:1 multiplexer/demultiplexer bus switch, designed to facilitate efficient data routing in high-performance digital systems. This device provides a low-resistance path for signals, minimizing signal distortion and propagation delay.

Applications

  • Data Multiplexing and Demultiplexing
  • Signal Routing
  • Bus Switching
  • High-Speed Data Acquisition Systems
  • Telecommunications Equipment

Features

  • Dual 4:1 Multiplexer/Demultiplexer Configuration: Provides versatile signal routing capabilities.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • High Bandwidth: Supports high-frequency signals with minimal degradation.
  • Fast Switching Speed: Enables rapid data transfer and signal routing.
  • Low Propagation Delay: Ensures minimal delay in signal transmission.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • TTL-Compatible Inputs: Allows for easy interfacing with TTL logic.

Benefits

  • Improved Signal Integrity: Low on-resistance and high bandwidth minimize signal degradation, ensuring accurate data transmission.
  • Increased System Performance: Fast switching speeds and low propagation delay contribute to overall system performance.
  • Reduced Power Consumption: CMOS technology reduces power consumption, making it suitable for power-sensitive applications.
  • Enhanced System Reliability: High noise immunity improves system reliability in noisy environments.
  • Simplified System Design: TTL-compatible inputs simplify system design and integration.

Additional Details

The QS3257SO is designed to operate over a wide voltage range and is available in a standard SOIC package. Its low on-resistance ensures minimal signal loss and distortion, making it suitable for high-speed applications. Refer to the Renesas Electronics America datasheet for precise specifications regarding voltage range, operating temperature, and on-resistance values.

You May Also Be Interested in

Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
TURCK
Need more? Email Us
Essentra Components
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
World Produts Inc.
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Thomas & Betts
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess