The PS9587L2-V-E3 is a 15 Mbps high-speed isolator manufactured by Renesas Electronics America. It utilizes an SO-8 package. This isolator is designed to provide galvanic isolation between circuits, protecting sensitive components from high voltages and noise while enabling reliable data transmission.
Applications:
- Industrial automation
- Motor control
- Power supplies
- Isolated data acquisition systems
- Medical equipment
Features:
- High-speed data transmission (15 Mbps)
- High isolation voltage (5 kVrms)
- Low power consumption
- SO-8 package
- RoHS compliant
Benefits:
- Enhanced Safety: High isolation voltage protects circuits from dangerous high voltages and transients.
- Reliable Data Transmission: Galvanic isolation minimizes noise and interference, ensuring accurate data transfer.
- Energy Efficient: Low power consumption reduces overall system power requirements.
- Compact Design: SO-8 package allows for easy integration into space-constrained applications.
Additional Details:
The PS9587L2-V-E3 employs optical coupling to achieve isolation. Its internal construction involves an LED and a photodetector, separated by a dielectric barrier. The isolator’s operating temperature typically ranges from -40°C to +105°C. Further specifics regarding parameters like propagation delay and pulse width distortion can be found in the device's datasheet. Proper PCB layout techniques are essential to maximize the effectiveness of the isolation barrier.