EN
  • EN
  • DE

PS9313L2-E3-AX

Part No PS9313L2-E3-AX
Manufacturer Renesas Electronics America
Catalog Optoisolators - Logic Output
Description HI-SPD OPTOCPLR 6PIN SDIP / Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Logic Output
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Input Type DC
Output Type Open Collector
Current - Output / Channel 15 mA
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 750ns, 500ns
Voltage - Forward (Vf) (Typ) 1.56V
Current - DC Forward (If) (Max) 25mA
Voltage - Supply 4.5V ~ 20V
Temperature Range - Operating -40°C ~ 110°C
Mounting SMD (SMT)
Package / Case 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package 6-SDIP Gull Wing
Base Product Number PS9313
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names 559-PS9313L2-E3-AXTR
Standard Package 2,000
Win Source Part Number 1016475-PS9313L2-E3-AX
Ultra Librarian 3D Model Ultra Librarian PS9313L2-E3-AX CAD Model

Description

The PS9313L2-E3-AX is a logic output optocoupler from Renesas Electronics America Inc.

  • Data Rate: 1Mbps
  • Output Type: Open Collector
  • Input Type: DC
  • Maximum Forward Current: 25mA
  • Typical Forward Voltage: 1.56V
  • Output Current per Channel: 15mA
  • Number of Channels: 1
  • Isolation Voltage: 5000Vrms
  • Package: 6-SOIC
  • Operating Temperature Range: -40°C to 110°C
  • Supply Voltage Range: 4.5V to 20V
  • Propagation Delay tpLH/tpHL: 750ns/500ns
  • Common Mode Transient Immunity: 15kV/µs

You May Also Be Interested in

Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Open Collector 5000Vrms 1 Channel CMTI 6-SMD
Lowest to $0.3441
ON Semiconductor
OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Lowest to $1.1769
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $3.7549
Renesas Electronics America
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $5.3858
Toshiba Semiconductor and Storage
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Lowest to $0.3774
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH OPEN COLL 8SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess