EN
  • EN
  • DE

PS9123-F3-AX

Part No PS9123-F3-AX
Manufacturer Renesas Electronics America
Catalog Optoisolators - Logic Output
Description OPTOISO 3.75KV PUSH PULL 5SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 11 Weeks
Features Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms Channel 15kV/µs CMTI 5-SO
Manufacturer Renesas Electronics America
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 6-SOIC (0.173", 4.40mm Width), 5 Leads
Case / Package 5-SO
Family Name PS9123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number 559-1067-6, 559-1067-1, 559-1067-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930883-PS9123-F3-AX
Ultra Librarian 3D Model Ultra Librarian PS9123-F3-AX CAD Model

Description

The Renesas PS9123-F3-AX Logic Output Optoisolator is a 15Mbps push-pull, totem pole 3750Vrms channel 15kV/µs CMTI 5-SO package that can operate within an operating temperature range of -40°C to 100°C.

  • Data Rate: 15Mbps
  • Output Type: Push-Pull, Totem Pole
  • Voltage Isolation: 3750Vrms
  • CMTI: 15kV/µs
  • Package / Case: 5-SO
  • Operating Temperature: -40°C to 100°C
  • Series: PS9123
  • Category: Isolators
  • Mounting Type: Surface Mount
  • Quantity Per Package: 2500 pieces
  • REACH Status: Unaffected
  • HTSUS: 8541.40.8000
  • Supply and Demand Status: Balanced
  • Estimated Production Lead Time: 11 weeks
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $5.3858
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
Sharp Microelectronics
Logic Output Optoisolator Channel CMTI
Need more? Email Us
QT Optoelectronics
OPTO.
Lowest to $1.2929
Renesas Electronics America
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Tri-State 5300Vrms 1 Channel CMTI 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Lowest to $0.3774
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/μs CMTI 6-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2395 $50.8740
29+ $3.4786 $100.8794
45+ $3.3699 $151.6455
62+ $3.2612 $202.1944
80+ $3.1525 $252.2000
107+ $2.8264 $302.4248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess