EN
  • EN
  • DE

PS2861B-1Y-A

Part No PS2861B-1Y-A
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 3.75KV TRANS 4SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 11 Weeks
Features Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Manufacturer Renesas Electronics America
Series NEPOC
Package Tube
Operating Temperature Range -55°C ~ 100°C
Mounting Surface Mount
Package 4-SOIC (0.173", 4.40mm Width)
Case / Package 4-SOP
Family Name PS2861
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 50
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890221-PS2861B-1Y-A
Ultra Librarian 3D Model Ultra Librarian PS2861B-1Y-A CAD Model

Description

The PS2861B-1Y-A is a high-isolation, high-speed optocoupler manufactured by Renesas Electronics America. It features a gallium aluminum arsenide (GaAlAs) light-emitting diode (LED) on the input side and a photodiode and high-speed amplifier on the output side. This configuration allows for fast and reliable signal transmission with excellent electrical isolation.

Applications:

  • High-Speed Digital Interfaces.
  • Programmable Logic Controllers (PLCs).
  • Inverter Control.
  • Measurement Equipment.
  • High Voltage Isolation.

Features:

  • High Isolation Voltage: Provides robust electrical isolation (e.g., 5 kVrms).
  • High-Speed Data Transmission: Supports data rates up to several Mbps.
  • Low Input Current: Reduces power consumption.
  • Compact Package: Allows for high-density board mounting.
  • Wide Operating Temperature Range: Suitable for industrial environments.
  • Safety Certifications: UL, CSA, VDE.

Benefits:

  • Enhanced Safety: High isolation voltage protects circuits and personnel from hazardous voltages.
  • Fast Data Transfer: Enables high-speed digital communication.
  • Reduced Power Consumption: Low input current minimizes power requirements.
  • Compact Design: Saves valuable board space in densely populated applications.
  • Reliability: Stable performance over a wide temperature range.

Additional Details:

The PS2861B-1Y-A is typically packaged in a small outline package (SOP). Key electrical characteristics include isolation voltage, forward current, supply voltage, and data transfer rate. Detailed specifications are available in the Renesas Electronics datasheet. This optocoupler is well-suited for applications requiring high-speed data transmission and robust electrical isolation.

You May Also Be Interested in

CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess