EN
  • EN
  • DE

CDRH5D18BHPNP-2R7MC

Part No CDRH5D18BHPNP-2R7MC
Manufacturer Sumida America Components Inc.
Catalog Custom Parts (B - D)
Description Ind Power 2.7uH 20% Ferrite Drum Core T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133679-CDRH5D18BHPNP-2R7MC
Categories Custom Parts
Manufacturer Sumida America Components Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDRH5D18BHPNP-2R7MC CAD Model

Description

The CDRH5D18BHPNP-2R7MC is a shielded power inductor manufactured by Sumida America Components Inc. It's designed for use in DC-DC converters and power supply circuits requiring high efficiency and a compact form factor. The inductor's shielded construction helps minimize electromagnetic interference (EMI), making it suitable for noise-sensitive applications.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost DC-DC converters for voltage regulation.
  • Power Supplies: Employed in various power supply units, including switching power supplies for electronic devices.
  • Portable Electronics: Suitable for use in smartphones, tablets, laptops, and other portable devices where space is limited.
  • LED Lighting: Used in LED driver circuits to regulate current and voltage, ensuring stable and efficient LED operation.
  • Automotive Applications: Incorporated in automotive electronic systems for power management and filtering.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI), reducing noise and improving signal integrity.
  • Compact Size: Small footprint and low profile make it ideal for space-constrained applications.
  • High Current Capability: Designed to handle high currents without significant performance degradation.
  • Low DC Resistance (DCR): Reduces power losses due to resistance, improving overall efficiency.
  • Wide Operating Temperature Range: Ensures reliable performance in various environmental conditions.

Benefits

  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring compatibility with sensitive circuits.
  • Space Saving: The compact size allows for denser circuit board layouts, reducing overall product size.
  • High Efficiency: Low DCR minimizes power dissipation, increasing energy efficiency and reducing heat generation.
  • Reliable Performance: Designed and manufactured to ensure long-term reliability in demanding applications.
  • Versatile Application: Suitable for a wide range of power supply applications, providing flexibility in design.

Technical Specifications

  • Inductance (L): 2.7 μH (indicated by 2R7 in the part number, where R represents the decimal point)
  • Tolerance: Check the datasheet for the specific tolerance value (e.g., ±20%).
  • Saturation Current (Isat): Check the datasheet for the saturation current rating.
  • DC Resistance (DCR): Low DCR value; refer to the datasheet for the exact value.
  • Dimensions: 5.2 mm x 5.2 mm x 1.8 mm (approximate)

For detailed technical specifications, including inductance tolerance, saturation current, DC resistance, and specific dimensions, always consult the official datasheet from Sumida America Components Inc.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0244
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
AVX Corp/Kyocera Corp
Lowest to $0.9794
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess