EN
  • EN
  • DE

GRM1555C1H161JA01D

Part No GRM1555C1H161JA01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 160PF 50V C0G/NP0 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Capacitance 160pF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
Win Source Part Number 1041388-GRM1555C1H161JA01D
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian GRM1555C1H161JA01D CAD Model

Description

The GRM1555C1H161JA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for general-purpose applications in electronic circuits, offering stable performance and reliability. This capacitor is characterized by its small size and excellent high-frequency characteristics.

Applications

  • Bypass capacitors
  • Decoupling capacitors
  • Filtering applications
  • Timing circuits
  • General-purpose circuit stabilization

Features

  • Small Size: Compact dimensions for high-density circuit designs.
  • High Capacitance Stability: Consistent performance over temperature and voltage variations.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit efficiency.
  • RoHS Compliant: Environmentally friendly, free from hazardous substances.
  • High Reliability: Robust construction ensures long-term performance.

Benefits

  • Space Saving: Enables compact and efficient circuit layouts.
  • Stable Circuit Performance: Ensures consistent operation under varying conditions.
  • Improved Circuit Efficiency: Reduces power consumption and heat generation.
  • Environmentally Friendly: Complies with environmental regulations.
  • Long-Term Reliability: Minimizes the risk of component failure.

Additional Details

The GRM1555C1H161JA01D has a capacitance value of 160 pF (picofarads) and a voltage rating of 50V. It features a C0G (NP0) temperature characteristic, indicating a very stable capacitance over a wide temperature range. The capacitor is available in a 0402 package size. It is crucial to consult the manufacturer's datasheet for precise specifications, performance graphs, and handling precautions. The capacitor's construction involves alternating layers of ceramic dielectric and metal electrodes, creating a highly efficient energy storage device. Proper soldering techniques are essential to ensure reliable connection and prevent damage to the component during assembly.

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess