The P9025A-3PAWGI8 is a wireless power transmitter IC manufactured by Renesas Electronics America. It is designed to efficiently transmit power wirelessly to compatible receivers using inductive coupling. This transmitter IC is suitable for a variety of applications, including wireless charging pads for smartphones, wearables, and other portable devices. The P9025A-3PAWGI8 integrates various features to optimize power transfer efficiency and ensure safe operation.
Applications:
- Wireless charging pads for smartphones and tablets.
- Wireless charging docks for wearable devices such as smartwatches and fitness trackers.
- Embedded wireless charging solutions in furniture and automotive consoles.
- Industrial wireless power transfer systems for sensors and actuators.
- Medical devices requiring wireless power for improved hygiene and convenience.
Features:
- Compliant with Qi wireless charging standard: Ensures interoperability with compatible receivers.
- Integrated full-bridge inverter: Enables efficient power conversion and transmission.
- Foreign object detection (FOD): Prevents overheating and damage from metallic objects placed on the charging surface.
- Overvoltage and overcurrent protection: Protects the transmitter and receiver from electrical faults.
- LED status indicators: Provides visual feedback on charging status and fault conditions.
Benefits:
- Efficient wireless power transfer: Maximizes power delivery to the receiver and minimizes energy losses.
- Safe and reliable operation: Protects against overcurrent, overvoltage, and foreign object interference.
- Easy integration: Simplifies the design and manufacturing process for wireless charging applications.
- Compliance with industry standards: Ensures interoperability and safety.
- Improved user experience: Provides convenient and cable-free charging for portable devices.
Technical Specifications: The P9025A-3PAWGI8 operates at a specific frequency within the Qi standard and supports a certain power output level. Refer to the Renesas Electronics America datasheet for complete electrical characteristics, including operating frequency, input voltage range, output power, and protection features.