EN
  • EN
  • DE

LQW15AN20NG00D0X

Part No LQW15AN20NG00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828337-LQW15AN20NG00D0X
Ultra Librarian 3D Model Ultra Librarian LQW15AN20NG00D0X CAD Model

Description

The LQW15AN20NG00D0X is a high-frequency wire wound inductor manufactured by Murata Electronics. It is part of the LQW series, designed for use in various RF and high-frequency applications where space is limited but high performance is required.

Applications:

  • Mobile Phones: Used for impedance matching and filtering in RF circuits.
  • Wireless LAN (WLAN) Devices: Utilized in Wi-Fi modules for signal processing and impedance matching.
  • Bluetooth Modules: Incorporated in Bluetooth devices for RF circuit tuning.
  • RF Amplifiers: Suitable for use in high-frequency amplifier circuits.
  • High-Frequency Filters: Used in RF filter circuits for signal conditioning.

Features:

  • Small Size: Compact 0402 (1005) package size (1.0 x 0.5 x 0.5mm) for space-saving design.
  • High Q Value: Offers a high Q value to minimize energy loss and improve circuit efficiency.
  • Tight Tolerance: Provides a tight inductance tolerance for precise circuit tuning and reliable performance.
  • Excellent SRF (Self-Resonant Frequency): High SRF minimizes unwanted resonance effects at high frequencies.
  • Wire Wound Construction: Wire wound construction ensures better performance compared to multilayer inductors in high-frequency applications.

Benefits:

  • Improved Circuit Performance: High Q and tight tolerance contribute to enhanced stability and overall performance of the circuit.
  • Reduced Power Consumption: High Q value minimizes energy losses, leading to reduced power consumption in portable devices.
  • Miniaturization: Compact size allows for the design of smaller and more compact electronic devices.
  • Stable Inductance: Maintains stable inductance value over a wide temperature range for consistent performance.
  • Reliable Operation: Designed and manufactured for reliable operation in demanding high-frequency environments.

Specifications:

The LQW15AN20NG00D0X features an inductance value of 20 nH (nanohenry). The 'N' typically refers to tolerance. Key specifications include a high Q factor at a specified frequency and a high self-resonant frequency. The operating temperature range usually spans from -55°C to +125°C. The component is constructed with a ceramic core and enameled copper wire to provide optimal electrical and mechanical performance at high frequencies.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess