EN
  • EN
  • DE

P9025-0AHGI8

Part No P9025-0AHGI8
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description WPC 1.1-compatible Wireless Power Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Length 3.07 mm
Number of Pins 30
RoHS Compliant
Thickness 600 µm
Width 2.57 mm
Win Source Part Number 1019060-P9025-0AHGI8
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P9025-0AHGI8 CAD Model

Description

The Renesas P9025-0AHGI8 is a highly integrated wireless power transmitter IC designed for applications complying with the Wireless Power Consortium (WPC) Qi standard. This transmitter is primarily used in wireless charging pads and stations, enabling devices like smartphones, wearables, and other electronic gadgets to be charged wirelessly.

Applications:

  • Wireless Charging Pads: Used in desktop and bedside wireless charging pads for smartphones and other Qi-enabled devices.
  • Automotive Wireless Charging: Integrated into in-car wireless charging systems for mobile devices.
  • Embedded Wireless Charging Solutions: Employed in furniture, public spaces, and other environments to provide wireless charging capabilities.
  • Portable Wireless Chargers: Used in portable power banks with wireless charging functionality.
  • Medical Devices: Utilized in wireless charging solutions for medical devices, ensuring safety and convenience.

Features:

  • Qi Compliant: Adheres to the Wireless Power Consortium (WPC) Qi standard for interoperability and safety.
  • Integrated Controller: Includes an integrated controller for managing power transfer and communication with the receiving device.
  • Foreign Object Detection (FOD): Detects foreign objects on the charging surface to prevent overheating and damage.
  • Adaptive Power Control: Adjusts the power output based on the charging requirements of the receiving device.
  • Low Power Standby: Operates in a low power standby mode to minimize power consumption when not actively charging.
  • Over-Voltage and Over-Current Protection: Provides protection against over-voltage and over-current conditions.

Benefits:

  • Wireless Charging: Enables convenient wireless charging of Qi-compatible devices.
  • Safety: Ensures safe operation with foreign object detection and protection against electrical faults.
  • Efficiency: Optimizes power transfer efficiency to minimize energy waste.
  • Interoperability: Complies with the Qi standard for compatibility with a wide range of devices.
  • Ease of Integration: Simplifies integration into wireless charging systems with minimal external components.

Additional Details:

The P9025-0AHGI8 supports various input voltage ranges to accommodate different power sources. It operates at a specific switching frequency for optimal performance. The device features various communication interfaces for system monitoring and control. It is available in a compact package for space-constrained applications. This wireless power transmitter IC is designed for high reliability and long-term operation. The device incorporates thermal management features to prevent overheating. It requires proper PCB layout and component selection for optimal performance. The P9025-0AHGI8 offers a comprehensive solution for wireless power transmission, making it a valuable component in modern wireless charging systems.

You May Also Be Interested in

Thomas & Betts
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess