EN
  • EN
  • DE

NP50P04SDG-E2-AY

Part No NP50P04SDG-E2-AY
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832714-NP50P04SDG-E2-AY
Ultra Librarian 3D Model Ultra Librarian NP50P04SDG-E2-AY CAD Model

Description

The NP50P04SDG-E2-AY is a P-channel MOSFET from Renesas Electronics America, designed for a variety of power management applications. It's part of Renesas' extensive line of discrete semiconductors, offering efficient and reliable performance in demanding electronic circuits. This MOSFET is engineered for low on-resistance and fast switching speeds, contributing to improved energy efficiency and reduced power loss.

Applications:

  • DC-DC converters: Used to efficiently convert voltage levels in various electronic devices.
  • Load switches: Used for power control and distribution in systems.
  • Power management in portable devices: Suitable for battery-powered applications requiring efficient power usage.
  • Motor control circuits: Employed in controlling the speed and direction of small DC motors.
  • LED lighting: Utilized in LED drivers for efficient power delivery.

Features:

  • P-Channel MOSFET: Allows for easy implementation in high-side switching configurations.
  • Low on-resistance (RDS(on)): Minimizes power loss and heat generation, improving overall efficiency.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Logic level gate drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • Surface mount package: Facilitates automated assembly and compact design.
  • Lead-free and RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Reduced Heat Generation: Lower RDS(on) minimizes heat, improving reliability and extending component life.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with microcontrollers and other logic circuits.
  • Compact Size: Surface mount package allows for smaller and more compact designs.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding applications.

Additional Details:

The NP50P04SDG-E2-AY typically features a drain-source voltage (VDS) rating of -40V and a continuous drain current (ID) rating that depends on the operating temperature and package. Detailed specifications including RDS(on) values at different gate-source voltages, gate charge, and thermal resistance can be found in the Renesas datasheet for this part. The surface mount package is typically a standard power package suitable for automated assembly processes. This MOSFET is designed for applications where efficiency, low heat generation, and ease of use are critical requirements.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4126 $68.4756
13+ $9.3647 $121.7411
20+ $9.0725 $181.4500
27+ $8.7792 $237.0384
35+ $8.4869 $297.0415
46+ $7.6091 $350.0186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess