EN
  • EN
  • DE

NNCD27ST-T1-AT

Part No NNCD27ST-T1-AT
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082558-NNCD27ST-T1-AT
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NNCD27ST-T1-AT CAD Model

Description

The NNCD27ST-T1-AT is a Constant Current Diode (CRD), also known as a current regulating diode, manufactured by Renesas Electronics America. This diode is designed to provide a stable and consistent current flow regardless of voltage variations, making it ideal for applications requiring a reliable current source. The 'T1-AT' likely refers to the packaging and tape specifications for automated assembly.

Applications:

  • LED Lighting: Ensures consistent brightness and extends lifespan by providing a constant current source for LEDs.
  • Current Limiting: Protects sensitive components from overcurrent conditions.
  • Analog Circuit Biasing: Provides a stable current source for biasing transistors and operational amplifiers.
  • Sensor Excitation: Offers a constant current source for sensors, ensuring accurate measurements.
  • Battery Charging: Can be used in simple constant current battery charging circuits.

Features:

  • Constant Current Regulation: Maintains a stable current over a wide voltage range.
  • Two-Terminal Device: Easy to integrate into circuits with a simple two-terminal configuration.
  • Small Size: Available in surface-mount packages for compact designs.
  • High Reliability: Designed for long-term stable performance.

Benefits:

  • Stable Current Source: Provides a predictable and consistent current flow.
  • Simplified Circuit Design: Reduces component count by eliminating the need for complex current regulation circuitry.
  • Enhanced Component Protection: Protects LEDs and other components from damage caused by excessive current.
  • Improved Circuit Performance: Contributes to stable and reliable circuit operation.

Additional Details:

The NNCD27ST-T1-AT provides a regulated current of approximately 2.7mA. Key parameters to consider are the regulated current value, the operating voltage range, the forward voltage, and the maximum power dissipation. Consult the Renesas datasheet for detailed specifications and application notes. The small surface-mount package allows for high-density board layouts. The device is commonly used in various consumer and industrial applications requiring precise current control.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess