EN
  • EN
  • DE

M66311FP-250A

Part No M66311FP-250A
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829371-M66311FP-250A
Ultra Librarian 3D Model Ultra Librarian M66311FP-250A CAD Model

Description

Based on the part number and manufacturer, the M66311FP-250A is likely an integrated circuit manufactured by Renesas Electronics America. Given its naming convention (FP), it may be related to power management or motor control applications.

Applications

  • Motor Control Systems: Driving and controlling the speed and direction of DC motors.
  • Power Management Circuits: Regulating voltage levels in electronic devices.
  • Robotics: Controlling the movement of robotic arms and other actuators.
  • Industrial Automation: Used in automated machinery for precise control of motors and other devices.
  • Consumer Electronics: Found in devices such as printers, scanners, and other appliances.

Features

  • H-Bridge Driver: Capable of driving DC motors in both forward and reverse directions.
  • PWM Control: Uses pulse-width modulation (PWM) for precise motor speed control.
  • Over-Current Protection: Protects the circuit from excessive current levels.
  • Under-Voltage Lockout (UVLO): Shuts down the IC when the input voltage is too low.
  • Brake Function: Allows for rapid stopping of the motor.
  • Thermal Shutdown Protection: Protects the IC from overheating.

Benefits

  • Precise Motor Control: Enables accurate control of motor speed and direction.
  • Protection Features: Protects the circuit from various fault conditions.
  • Simplified Design: Integrates many control functions into a single IC.
  • Compact Size: Reduces the size and cost of motor control circuits.
  • Improved System Reliability: Ensures reliable operation of the motor control system.

Additional Details

The specific voltage and current ratings, PWM frequency range, and protection thresholds would be detailed in the M66311FP-250A datasheet. It is packaged in a surface-mount package. External components such as flyback diodes are typically required for proper motor control operation. Consulting the datasheet and application notes is critical for designing a reliable motor control system.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess