EN
  • EN
  • DE

SRR12-LAB1

Part No SRR12-LAB1
Manufacturer Bourns Inc.
Catalog Inductor Kits
Description KIT PWR INDUCTOR 2PC EACH / Fixed Kit 36 Pieces (18 Values - 2 Each) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Inductor Kits
Mfr Bourns Inc.
Series SRR1240, SRR1260, SRR1280
Package Case
Kit Type Fixed
Style Wirewound
Material - Core Ferrite
Quantity 36 Pieces (18 Values - 2 Each)
Inductance Range 1µH ~ 471µH
Mounting SMD (SMT)
Packages Included Non-Standard SMD
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1243344-SRR12-LAB1
Ultra Librarian 3D Model Ultra Librarian SRR12-LAB1 CAD Model

Description

The SRR12-LAB1 is a semi-shielded power inductor manufactured by Bourns Inc. Power inductors are crucial components in electronic circuits, primarily used for energy storage and filtering. The SRR12 series are designed for high-current applications and are characterized by their compact size and robust construction.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies: Employed in linear and switching power supplies for filtering and regulation.
  • LED Lighting: Found in LED drivers for current regulation.
  • Portable Devices: Used in smartphones, tablets, and other portable electronics for power management.
  • Automotive Electronics: Used in various automotive systems requiring efficient power conversion.

Features

  • Semi-Shielded Construction: Offers a balance between cost and electromagnetic interference (EMI) performance.
  • High Current Capacity: Designed to handle substantial DC current without saturation.
  • Compact Size: Provides a small footprint for space-constrained applications.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, ensuring environmental friendliness.

Benefits

  • Efficient Power Conversion: Improves overall system efficiency in power supply designs.
  • Reduced EMI: Minimizes electromagnetic interference, contributing to a cleaner signal environment.
  • Space Saving: Enables compact designs in portable and other miniaturized electronic devices.
  • Reliable Performance: Provides stable inductance and current handling capabilities.
  • Environmentally Friendly: Meets environmental regulations, reducing hazardous substance content.

Additional Details

The SRR12-LAB1 features a ferrite core material to achieve high inductance values. It is typically surface mountable and reflow solder compatible. Key specifications include inductance value (in microhenries), saturation current (the current at which the inductance drops to a certain percentage of its initial value), and DC resistance. The operating temperature range is also a critical factor, ensuring reliable performance across various environmental conditions. The “LAB1” likely denotes specific electrical characteristics and packaging information within the SRR12 series. Its semi-shielded construction aids in managing electromagnetic interference without the added cost of fully shielded inductors. The specific inductance value and other parameters will be detailed in the product datasheet from Bourns.

You May Also Be Interested in

Pulse
UNSHIELDED DRUM CORE INDUC NPB
Need more? Email Us
Pulse
INDUCT KIT PA4341.XXXANLT SERIES
Need more? Email Us
Pulse
KIT FIXED IND PF0601 SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4345.XXXNLT SERIES
Need more? Email Us
Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
Pulse
P0751-P0752 SAMPLE KIT NPB
Need more? Email Us
Pulse
SMT POWER BEAD INDUCTOR NPB
Need more? Email Us
Pulse
SHIELDED DRUM CORE INDUCTO NPB
Need more? Email Us
Pulse
KIT FIXED IND PG0085 SERIES
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess