EN
  • EN
  • DE

M65135FP

Part No M65135FP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829365-M65135FP
Ultra Librarian 3D Model Ultra Librarian M65135FP CAD Model

Description

The M65135FP is an integrated circuit manufactured by Renesas Electronics America. Based on limited information, it is likely a system reset IC or voltage detector. These devices are commonly used in electronic circuits to monitor the power supply voltage and initiate a reset if the voltage drops below a certain threshold.

Applications

  • Microcontroller Systems: Ensuring a clean reset of a microcontroller during power-up or brown-out conditions.
  • Memory Systems: Protecting data integrity in memory devices by preventing write operations during low voltage.
  • Embedded Systems: General purpose voltage monitoring and reset generation in various embedded applications.
  • Industrial Control Systems: Monitoring power supplies in industrial equipment to prevent malfunctions.
  • Automotive Electronics: Used in automotive systems to ensure reliable operation during voltage fluctuations.

Features

  • Precise Voltage Detection: Accurately monitors the supply voltage and detects drops below the threshold.
  • Adjustable Reset Timeout: Allows configuring the duration of the reset signal.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Open-Drain Output: Provides a flexible output configuration for interfacing with various circuits.
  • Small Package Size: Available in a compact surface-mount package for space-constrained applications.
  • Built-in Hysteresis: Prevents oscillations and ensures a stable reset signal.

Benefits

  • Improved System Reliability: Ensures a clean and predictable system reset during power-up or voltage drops.
  • Data Protection: Prevents data corruption in memory devices during low voltage conditions.
  • Simplified System Design: Reduces the complexity of reset circuitry.
  • Low Power Operation: Minimizes power consumption.
  • Compact Size: Saves board space.

Additional Details

The specific voltage detection threshold, reset timeout duration, and operating temperature range would be specified in the M65135FP datasheet. The datasheet also details the required external components, such as pull-up resistors for the open-drain output. Proper decoupling capacitors should be used close to the power supply pins to ensure stable operation.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess