EN
  • EN
  • DE

M65117FP

Part No M65117FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007604-M65117FP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M65117FP CAD Model

Description

The M65117FP is a system reset IC manufactured by Renesas Electronics America. It's primarily designed to monitor the power supply voltage and provide a reset signal to microcontrollers (MCUs) and other digital circuits, ensuring proper system startup and preventing malfunctions due to voltage fluctuations.

Applications

  • Microcontroller-based Systems
  • Industrial Control Equipment
  • Consumer Electronics
  • Automotive Electronics
  • Power Management Systems

Features

  • Power Supply Voltage Monitoring: Continuously monitors the input voltage and detects undervoltage conditions.
  • Reset Signal Generation: Generates a reset signal when the voltage drops below a predefined threshold.
  • Adjustable Reset Timeout: Allows the user to adjust the duration of the reset signal.
  • Low Power Consumption: Designed for minimal power drain in battery-powered applications.
  • Small Package: Available in compact surface-mount packages for space-constrained designs.

Benefits

  • Prevents System Malfunctions: Protects the system from errors caused by low or fluctuating power supply voltage.
  • Ensures Proper Startup: Guarantees that the microcontroller starts up in a known and stable state.
  • Improves System Reliability: Enhances the overall reliability and robustness of the system.
  • Reduces Design Complexity: Simplifies the design process by providing a dedicated reset function.
  • Extends Battery Life: Low power consumption helps to extend the battery life in portable devices.

The M65117FP offers overvoltage detection, and features a precise voltage detection threshold and a built-in hysteresis to prevent spurious resets due to minor voltage variations. The reset timeout period is crucial for ensuring that the power supply has stabilized before the microcontroller starts executing code. Furthermore, the IC typically includes an open-drain output, allowing it to be easily interfaced with various microcontroller architectures. The device is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It plays a crucial role in ensuring the stable and reliable operation of embedded systems in diverse applications.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess