EN
  • EN
  • DE

M5M51008DFP-70HIST

Part No M5M51008DFP-70HIST
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP32
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 758333-M5M51008DFP-70HIST
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M5M51008DFP-70HIST CAD Model

Description

The M5M51008DFP-70HIST is a high-speed CMOS static RAM (SRAM) manufactured by Renesas Electronics. This memory chip offers a capacity of 1 Mbit (128K x 8 bits) and provides fast access times, making it suitable for applications requiring quick data storage and retrieval.

Applications:

  • Cache Memory: Used as cache memory in embedded systems and microprocessors.
  • Buffer Memory: Employed as a buffer in data acquisition systems and communication equipment.
  • Graphics Cards: Integrated into graphics cards for frame buffer and texture storage.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Medical Equipment: Found in medical devices requiring high-speed data storage.

Features:

  • Memory Capacity: 1 Mbit (128K x 8 bits).
  • Access Time: 70 ns (nanoseconds).
  • CMOS Technology: Low power consumption.
  • Operating Voltage: Typically 5V.
  • Package Type: DIP (Dual In-Line Package).
  • Three-State Output: Allows for easy memory expansion and bus sharing.

Benefits:

  • High-Speed Performance: Fast access times enable quick data processing.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Reliable Data Storage: Provides stable and dependable memory storage.
  • Easy Integration: DIP package allows for easy insertion and removal in prototyping and development.
  • Wide Operating Temperature Range: Operates reliably across a broad range of temperatures.
  • Long-Term Availability: Known for its long product lifecycle and continued availability.

Additional Details:

The M5M51008DFP-70HIST features separate data input and output pins. It also utilizes a static memory cell design, eliminating the need for refresh cycles. Detailed specifications such as operating current, standby current, and temperature ranges are available in the manufacturer's datasheet. The DIP package facilitates easy prototyping and testing. It is often used in legacy systems or applications where DIP packages are preferred. Consult the datasheet for specific timings and voltage characteristics.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0668 $61.0020
35+ $3.3368 $116.7880
54+ $3.2328 $174.5712
74+ $3.1289 $231.5386
96+ $3.0249 $290.3904
128+ $2.7119 $347.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 261 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess