EN
  • EN
  • DE

M5M1008DFP-70H

Part No M5M1008DFP-70H
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998300-M5M1008DFP-70H
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M1008DFP-70H CAD Model

Description

The M5M1008DFP-70H is a high-speed CMOS static RAM (SRAM) manufactured by Renesas Electronics America. It's designed for applications requiring fast read and write access to memory, such as cache memory, buffer memory, and control memory.

Applications:

  • Cache Memory: Providing fast access to frequently used data in CPUs and other processors.
  • Buffer Memory: Temporarily storing data in communication systems and data acquisition systems.
  • Control Memory: Storing control parameters and look-up tables in embedded systems.
  • Graphics Processing: Storing pixel data and texture maps in graphics cards and display controllers.
  • Digital Signal Processing (DSP): Providing fast access to data and coefficients in DSP applications.

Features:

  • 1Mbit (128K x 8) Memory Organization: Provides 1 megabit of static RAM storage.
  • CMOS Technology: Low power consumption for energy-efficient operation.
  • Fast Access Time: 70ns access time for quick data retrieval and storage.
  • Single 5V Power Supply: Operates from a single 5-volt power source.
  • TTL Compatible Inputs and Outputs: Easy interface with standard TTL logic circuits.
  • Three-State Output: Allows for easy connection to a shared data bus.
  • Data Retention Voltage: Low data retention voltage for battery backup applications.

Benefits:

  • High-Speed Operation: Enables fast data access for high-performance applications.
  • Low Power Consumption: Reduces power consumption in battery-powered and energy-sensitive applications.
  • Easy Integration: Can be easily integrated into existing systems with standard TTL interfaces.
  • Non-Volatile Storage (with Battery Backup): Retains data even when the main power is removed with a battery backup.

Additional Details:

The M5M1008DFP-70H is packaged in a standard DIP (Dual In-line Package) or SOP (Small Outline Package) for easy insertion into circuit boards. It features separate data input and output pins. The device is designed to operate over a wide temperature range. Refer to the Renesas Electronics America datasheet for detailed timing diagrams, electrical characteristics, and application notes.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess