EN
  • EN
  • DE

2SK117Y

Part No 2SK117Y
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO
RoHS Non-Compliant
Win Source Part Number 1018530-2SK117Y
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK117Y CAD Model

Description

The 2SK117Y is a high-gain N-channel junction field-effect transistor (JFET) manufactured by Toshiba Semiconductor and Storage. It is designed for low-noise amplifier applications and is known for its high input impedance and low noise characteristics.

Applications:

  • Audio Amplifiers (preamplifiers)
  • Microphone Amplifiers
  • Instrumentation Amplifiers
  • High-Impedance Buffers
  • RF Amplifiers

Features:

  • N-Channel JFET: Provides excellent low-noise performance.
  • High Transconductance: Offers high voltage gain in amplifier circuits.
  • Low Noise: Minimizes unwanted noise in sensitive applications.
  • High Input Impedance: Reduces loading effects on signal sources.
  • Small Signal Amplifier: Designed for small signal amplification.

Benefits:

  • Improved Signal Clarity: Low noise characteristic ensures clear signal amplification.
  • Enhanced Sensitivity: High transconductance increases the sensitivity of amplifier circuits.
  • Reduced Signal Distortion: High input impedance minimizes signal loading.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.
  • Versatile Application: Suitable for various low-noise amplification applications.

Specifications:

The 2SK117Y has typical specifications including a high transconductance (gm), low input capacitance, and a low noise figure. It is typically available in a through-hole package. The device is designed to operate with a low drain current and a low gate-source voltage. The 2SK117Y is suitable for applications where low noise and high gain are critical, such as in audio preamplifiers and instrumentation amplifiers.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Teledyne Technologies Incorporated
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess