EN
  • EN
  • DE

M38504M6-423FP#W4

Part No M38504M6-423FP#W4
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829249-M38504M6-423FP#W4
Ultra Librarian 3D Model Ultra Librarian M38504M6-423FP#W4 CAD Model

Description

The M38504M6-423FP#W4 is a single-chip 8-bit CMOS microcomputer from Renesas Electronics America, designed for a variety of control applications. It is part of the 740 family, known for its efficient architecture and versatile peripheral set. This particular variant is tailored for applications requiring cost-effectiveness and moderate processing power.

Applications

  • Consumer Electronics: Used in controlling functions in devices like washing machines, refrigerators, and microwave ovens.
  • Office Automation: Employed in printers, fax machines, and other office equipment for control and interface tasks.
  • Industrial Control: Can be found in basic industrial control systems for managing motor control, sensor monitoring, and simple automation processes.
  • Home Appliances: Utilized in various home appliances for managing timers, displays, and user input.

Features

  • CPU Core: Based on a CISC architecture offering a balance of performance and code density.
  • Memory: Includes a certain amount of on-chip ROM/PROM for program storage and RAM for data manipulation. The specific memory sizes vary based on the exact model details.
  • I/O Ports: Provides a number of programmable I/O ports for interfacing with external devices and sensors.
  • Timers: Equipped with multiple timers and counters for generating precise timing signals and counting events.
  • Serial Communication: Includes serial communication interfaces like UART or SCI for communicating with other devices.
  • Interrupt Handling: Supports multiple interrupt sources for responsive handling of external events.
  • Package: Typically available in a flat package (FP) suitable for surface mounting on PCBs.

Benefits

  • Cost-Effective: Provides a cost-efficient solution for embedded control applications due to its integrated features.
  • Versatile: Suitable for a wide range of applications due to its flexible I/O and peripheral options.
  • Compact Design: The flat package allows for a compact design, making it suitable for space-constrained applications.
  • Easy to Program: Supported by various development tools, making it relatively easy to program and debug.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.

Additional Details

The M38504M6-423FP#W4 operates within a specified voltage range. The exact voltage range and operating temperature should be verified from the Renesas datasheet for the specific part number. Detailed specifications, including memory sizes, I/O port configurations, and timing characteristics, are available in the product datasheet provided by Renesas.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess