EN
  • EN
  • DE

M38039FFHFP

Part No M38039FFHFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 8-BIT, FLASH, MELPS740 CPU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Renesas Electronics America
Series 740/38000
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor 740
Core Size 8-Bit
Speed 16.8MHz
Connectivity SIO, UART/USART
Peripherals LED, PWM, WDT
Number of I/O 56
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x10b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-BQFP
Supplier Device Package 64-QFP (14x14)
Base Product Number M38039
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 829233-M38039FFHFP
Ultra Librarian 3D Model Ultra Librarian M38039FFHFP CAD Model

Description

The M38039FFHFP is an embedded microcontroller from Renesas Electronics America. It falls under the category of microcontrollers and is part of the 740/38000 series. The core processor for this microcontroller is 740, and it operates at a speed of 16.8MHz. The M38039FFHFP comes in a bulk package with a standard package of 1 piece. It has an 8-bit core size and offers connectivity options like SIO and UART/USART. The peripherals supported by this microcontroller include LED, PWM, and WDT. It has a total of 56 I/O (Input/Output) pins. The program memory size is 60KB (60K x 8) and is of the FLASH type. The RAM size is 2K x 8. The M38039FFHFP has A/D (Analog-to-Digital) converters with a resolution of 16x10 bits and D/A (Digital-to-Analog) converters with a resolution of 2x8 bits. It has an internal oscillator and is not programmable. The mounting type for this microcontroller is surface mount, and it comes in a 64-BQFP package. The supplier device package is 64-QFP (14x14). The temperature range for operating this microcontroller is -20°C to 85°C. The ECCN classification for the M38039FFHFP is EAR99. The MSL level for this microcontroller is 3, which means it can withstand 168 hours of exposure to moisture. The voltage supply range is 2.7V to 5.5V. The REACH status of this product is undefined by the vendor. The HTSUS code for the M38039FFHFP is 8542.31.0001. The base product number for this microcontroller is M38039, and it is currently active.

  • Core Processor: 740
  • Speed: 16.8MHz
  • Package: Bulk
  • Standard Package: 1 piece
  • Core Size: 8-bit
  • Connectivity: SIO, UART/USART
  • Peripherals: LED, PWM, WDT
  • I/O Pins: 56
  • Program Memory Size: 60KB (60K x 8)
  • Program Memory Type: FLASH
  • RAM Size: 2K x 8
  • A/D Converters: 16x10 bits
  • D/A Converters: 2x8 bits
  • Oscillator: Internal
  • Programmable: No
  • Mounting Type: Surface Mount
  • Package: 64-BQFP
  • Supplier Device Package: 64-QFP (14x14)
  • Temperature Range: -20°C to 85°C
  • ECCN: EAR99
  • MSL Level: 3
  • Voltage Supply Range: 2.7V to 5.5V
  • REACH Status: Undefined by vendor
  • HTSUS Code: 8542.31.0001
  • Base Product Number: M38039

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 798 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess