EN
  • EN
  • DE

M34559G6FP U1

Part No M34559G6FP U1
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829193-M34559G6FP U1
Ultra Librarian 3D Model Ultra Librarian M34559G6FP U1 CAD Model

Description

The M34559G6FP U1 is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This MCU is designed for embedded systems and control applications, offering a range of features and capabilities for various industrial and consumer electronics products.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer Electronics: Found in appliances, home automation systems, and entertainment devices.
  • Automotive Electronics: Employed in engine control units (ECUs), body control modules (BCMs), and infotainment systems.
  • Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Robotics: Integrated into robot controllers, sensor interfaces, and motor drivers.

Features:

  • High-Performance CPU Core: Offers efficient processing capabilities for real-time applications.
  • Integrated Memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Rich Peripheral Set: Equipped with timers, counters, UART, SPI, I2C, and ADC/DAC interfaces.
  • Low-Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Advanced Security Features: Incorporates hardware-based security mechanisms for data protection and authentication.

Benefits:

  • Improved System Performance: Enables faster execution of control algorithms and data processing tasks.
  • Reduced System Cost: Integration of multiple functions reduces the need for external components.
  • Enhanced System Reliability: Robust design and error detection mechanisms ensure reliable operation.
  • Simplified System Design: Comprehensive development tools and software libraries accelerate product development.
  • Extended Battery Life: Low-power consumption enables longer operating times for portable devices.

The M34559G6FP U1 microcontroller integrates various peripherals such as UART, SPI, and I2C for serial communication, analog-to-digital converters (ADCs) for sensor interfacing, and timers for precise timing control. These features make it suitable for a broad range of applications, especially where real-time control and low power consumption are critical. Renesas provides comprehensive development support, including compilers, debuggers, and evaluation boards, to facilitate the rapid development and deployment of applications based on this microcontroller.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3045 $59.4810
43+ $2.7108 $116.5644
66+ $2.6265 $173.3490
91+ $2.5422 $231.3402
118+ $2.4567 $289.8906
158+ $2.2026 $348.0108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess