EN
  • EN
  • DE

M34550M4A-137FP

Part No M34550M4A-137FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000411-M34550M4A-137FP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M34550M4A-137FP CAD Model

Description

The M34550M4A-137FP is a single-chip microcomputer manufactured by Renesas Electronics. This microcontroller is designed for use in a variety of embedded control applications, integrating a CPU, memory, and various peripheral functions into a single chip. It's commonly found in consumer electronics, industrial control systems, and automotive applications.

Applications:

  • Consumer Electronics: Used in appliances, remote controls, and other consumer electronic devices.
  • Industrial Control Systems: Employed in industrial automation equipment, motor control, and sensor monitoring.
  • Automotive Applications: Integrated into automotive control systems such as engine management and body control.
  • Security Systems: Used in alarm systems, access control systems, and other security devices.

Features:

  • Single-Chip Microcomputer: Integrates CPU, memory, and peripheral functions into a single chip.
  • CPU Core: Features a Renesas proprietary CPU core (specific core details are usually found in the datasheet).
  • Memory: Includes on-chip ROM and RAM for program storage and data processing.
  • Peripheral Functions: Incorporates various peripheral functions such as timers, UART, ADC, and PWM.
  • Low Power Consumption: Designed for low power operation.

Benefits:

  • Reduced Component Count: Integration of multiple functions reduces the number of external components required.
  • Simplified Design: Single-chip solution simplifies the design process.
  • Cost Effective: Reduces overall system cost due to the integrated functionality.
  • Versatile Application: Suitable for a wide range of embedded control applications.

Additional Details:

The M34550M4A-137FP’s specifications include CPU clock speed, ROM size, RAM size, number of I/O pins, operating voltage, and operating temperature range. The type of package (FP – likely indicating a flat package) is also important for PCB design. Detailed information about the CPU core architecture, instruction set, and peripheral functions can be found in the device's datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess