EN
  • EN
  • DE

LDS7000NQGI8

Part No LDS7000NQGI8
Manufacturer Renesas Electronics America
Catalog Interface - Sensor and Detector Interfaces
Description IC TOUCH SCREEN CTRLR 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000521-LDS7000NQGI8
Manufacturer Renesas Electronics America Inc
Category Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Package Tape & Reel (TR)
Type Capacitive Touch Screen Controller
Mounting Type Surface Mount
Supplier Device Package 40-TQFN (5x5)
Product Status Obsolete
Base Product Number LDS7000
Ultra Librarian 3D Model Ultra Librarian LDS7000NQGI8 CAD Model

Description

The LDS7000NQGI8 is a highly integrated power management IC (PMIC) from Renesas Electronics, designed to provide efficient power solutions for a wide range of applications. This PMIC integrates multiple functions, including voltage regulation, system monitoring, and power sequencing, into a single chip, reducing the bill of materials and simplifying system design. It offers programmable options to tailor the device to specific application requirements.

Applications

  • Automotive infotainment systems: Powering head units, displays, and audio systems.
  • Industrial control systems: Supplying regulated power to PLCs, HMIs, and other control modules.
  • Networking equipment: Providing power management for routers, switches, and access points.
  • Portable devices: Powering handheld computers, barcode scanners, and medical devices.

Features

  • Multiple voltage regulators: Includes LDOs and buck converters for generating various voltage rails.
  • Programmable power sequencing: Allows flexible control over power-up and power-down sequences.
  • System monitoring: Provides voltage and current monitoring for fault detection and protection.
  • I2C interface: Enables communication with a host controller for configuration and monitoring.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Integrated protection features: Includes overvoltage, undervoltage, and overcurrent protection.

Benefits

  • Reduced system cost: Integrates multiple power management functions into a single chip.
  • Simplified design: Reduces the number of external components required.
  • Improved efficiency: Optimizes power delivery and minimizes losses.
  • Enhanced system reliability: Provides comprehensive protection features.
  • Flexibility: Programmable options allow customization for specific applications.

Additional Details

The LDS7000NQGI8 typically operates from an input voltage range of 3V to 5.5V. It includes multiple LDO regulators, typically two or three, and one or more buck converters to provide different voltage levels needed in a complex system. The output current capability depends on the specific configuration but is generally sufficient to power microcontrollers, memory devices, and other peripheral components. The device is often packaged in a QFN or similar small-footprint package. The I2C interface allows a microcontroller or system-on-chip (SoC) to configure the output voltages, power-up sequences, and monitoring thresholds. Its low quiescent current is particularly valuable in battery-powered applications where long battery life is crucial.

You May Also Be Interested in

Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess