EN
  • EN
  • DE

LDS6120NQGI

Part No LDS6120NQGI
Manufacturer Renesas Electronics America
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR TCH PURETOUCH 40VFQFPN / Capacitive Touch Buttons, Slider, Wheel 40-VFQFPN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Renesas Electronics America
Series PureTouch™
Package Tray
Product Status Last Time Buy
Programmable Not Verified
Type Buttons, Slider, Wheel
Proximity Detection No
Number of Inputs Up to 20
LED Driver Channels Up to 10
Interface I2C, SMBus, SPI
Voltage - Supply 1.65V ~ 5.5V
Current - Supply 70µA
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-VFQFPN (5x5)
Base Product Number LDS6120
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876963-LDS6120NQGI
Ultra Librarian 3D Model Ultra Librarian LDS6120NQGI CAD Model

Description

The 876963-LDS6120NQGI is an interface integrated circuit from the PureTouch™ series.

  • Application: Capacitive touch sensor applications, specifically buttons, sliders, and wheels
  • Inputs: Up to 20
  • Interface Options: I2C, SMBus, and SPI
  • Supply Current: 70µA
  • Voltage Supply Range: 1.65V to 5.5V
  • Mounting: Surface mountable
  • Package: 40-WFQFN exposed pad
  • Manufacturer: Renesas Electronics America
  • Product Phase: Last time buy

You May Also Be Interested in

STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess