EN
  • EN
  • DE

IW1780H-27

Part No IW1780H-27
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Rapid Charge Ac/dc Pwm Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957845-IW1780H-27
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IW1780H-27 CAD Model

Description

The IW1780H-27 is a digital quasi-resonant (QR) flyback controller from Renesas Electronics America (formerly iWatt), designed for high-efficiency AC/DC power supplies. It's optimized for use in applications such as power adapters, chargers, and auxiliary power supplies. This controller utilizes advanced digital control techniques to achieve high efficiency and low standby power consumption.

Applications

  • AC/DC Adapters: Used in power adapters for laptops, mobile phones, and other portable devices.
  • Battery Chargers: Employed in battery chargers for electric vehicles, power tools, and other rechargeable devices.
  • Auxiliary Power Supplies: Utilized in auxiliary power supplies for appliances, industrial equipment, and other electronic systems.
  • LED Lighting: Suitable for LED lighting applications requiring high efficiency.
  • Standby Power Supplies: Used in standby power supplies to minimize energy consumption when devices are not in use.

Features

  • Digital QR Flyback Control: Utilizes digital control techniques for quasi-resonant flyback operation.
  • High Efficiency: Designed for high-efficiency operation to minimize energy losses.
  • Low Standby Power Consumption: Minimizes standby power consumption to meet stringent energy efficiency standards.
  • Comprehensive Protection Features: Includes overvoltage protection, overcurrent protection, and overtemperature protection.
  • Adaptive Mode Operation: Adapts the operating mode based on load conditions to optimize efficiency.

Benefits

  • Improved Energy Efficiency: Reduces energy consumption and lowers operating costs.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Simplified Design: Simplifies power supply design and reduces development time.
  • Enhanced System Reliability: Comprehensive protection features ensure reliable operation.
  • Compliance with Energy Efficiency Standards: Meets stringent energy efficiency standards, such as Energy Star and ErP.

Additional Details

The IW1780H-27 operates from a wide input voltage range and features adaptive switching frequency modulation to optimize efficiency across the load range. The device is characterized for operation over the industrial temperature range, making it suitable for use in harsh environments. It supports various compensation techniques, allowing designers to optimize the control loop for their specific application.

The IW1780H-27 also features advanced burst-mode operation for ultra-low standby power consumption. Its comprehensive protection features ensure reliable operation under various fault conditions. Furthermore, the device is designed to meet the stringent electromagnetic compatibility (EMC) requirements of modern electronic systems.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5139 $59.0985
275+ $0.4217 $115.9675
425+ $0.4086 $173.6550
585+ $0.3954 $231.3090
760+ $0.3822 $290.4720
1,015+ $0.3427 $347.8405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess