EN
  • EN
  • DE

IW1780-01

Part No IW1780-01
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description Rapid Charge AC/DC Digital Quasi-Resonant PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1162379-IW1780-01
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IW1780-01 CAD Model

Description

The IW1780-01 is a highly integrated AC/DC power supply controller from Renesas Electronics America, designed for applications requiring high efficiency and robust protection. It is suitable for use in a variety of power supply designs, including adapters, chargers, and LED lighting power supplies. This controller offers advanced features to optimize performance and ensure reliable operation.

Applications:

  • AC/DC Adapters: Used in power adapters for consumer electronics, such as laptops and mobile devices.
  • Battery Chargers: Integrated into battery chargers for various types of rechargeable batteries.
  • LED Lighting Power Supplies: Employed in LED lighting applications to provide stable and efficient power.
  • Auxiliary Power Supplies: Utilized in auxiliary power supplies for industrial and commercial equipment.
  • Standby Power Supplies: Used in standby power supplies to minimize energy consumption in idle mode.

Features:

  • Adaptive Multi-Mode Control: Automatically adjusts the operating mode to optimize efficiency across different load conditions.
  • Low Standby Power Consumption: Reduces energy consumption in standby mode to meet energy efficiency regulations.
  • Comprehensive Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
  • Brown-In/Brown-Out Protection: Protects the power supply from voltage fluctuations and brownout conditions.
  • Frequency Jittering: Reduces EMI (electromagnetic interference) to improve system performance and compliance with regulatory standards.

Benefits:

  • High Efficiency: Adaptive multi-mode control ensures high efficiency, reducing energy waste and heat generation.
  • Enhanced Reliability: Comprehensive protection features prevent damage and ensure reliable operation under various fault conditions.
  • Reduced Standby Power: Low standby power consumption helps meet stringent energy efficiency requirements and reduces overall energy costs.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.
  • Improved Safety: Protection features enhance safety and prevent potential hazards.

Technical Specifications: The IW1780-01 operates over a wide input voltage range, supports various switching frequencies, and is available in a compact package. It is designed for easy integration into power supply designs and provides a cost-effective solution for a wide range of applications.

You May Also Be Interested in

GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Panasonic
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4671 $58.3875
305+ $0.3834 $116.9370
470+ $0.3714 $174.5580
645+ $0.3594 $231.8130
835+ $0.3474 $290.0790
1,115+ $0.3114 $347.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess