EN
  • EN
  • DE

ISL84781IRZ-TS2705

Part No ISL84781IRZ-TS2705
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065942-ISL84781IRZ-TS2705
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL84781IRZ-TS2705 CAD Model

Description

The ISL84781IRZ-TS2705 is a low-voltage, bi-directional, single SPDT (Single-Pole, Double-Throw) analog switch manufactured by Renesas Electronics. This switch is designed for use in low-voltage applications where signal routing is required. The device features low on-resistance and fast switching speeds, making it suitable for various signal switching and multiplexing tasks.

Applications

  • Battery-powered devices: Used in portable devices such as smartphones, tablets, and laptops for signal routing and power management.
  • Audio and video signal switching: Employed in audio and video equipment for switching between different input sources or signal paths.
  • Data acquisition systems: Integrated into data acquisition systems for multiplexing analog signals from multiple sensors.
  • Communication systems: Utilized in communication equipment for signal routing and switching in various applications.
  • Automotive systems: Found in automotive electronics for signal switching and routing in control and monitoring systems.

Features

  • Low on-resistance: Offers low on-resistance (typically less than 1 ohm), minimizing signal attenuation and distortion.
  • Bi-directional operation: Allows signals to pass in both directions, providing flexibility in signal routing.
  • Single SPDT configuration: Features a single SPDT switch, providing a simple and efficient way to switch between two signal paths.
  • Low voltage operation: Operates at low voltages (typically 1.65V to 5.5V), making it suitable for battery-powered and low-power applications.
  • Fast switching speed: Offers fast switching speeds, enabling rapid signal routing and multiplexing.
  • Break-before-make switching: Ensures that the switch breaks the connection to the first signal path before making a connection to the second signal path, preventing signal conflicts.

Benefits

  • Improved signal integrity: Low on-resistance minimizes signal attenuation and distortion, ensuring high signal integrity.
  • Flexible signal routing: Bi-directional operation provides flexibility in signal routing and switching.
  • Efficient signal switching: Single SPDT configuration provides a simple and efficient way to switch between two signal paths.
  • Low power consumption: Low voltage operation and low power consumption make it suitable for battery-powered applications.
  • Reliable operation: Designed for reliable operation and long-term stability.

Additional Details

The ISL84781IRZ-TS2705 is typically packaged in a small MSOP (Mini Small Outline Package). The operating temperature range is generally between -40°C to +85°C. It's essential to consult the Renesas Electronics datasheet for specific electrical characteristics, timing diagrams, and application guidelines. The TS2705 likely indicates a specific tape and reel configuration for automated assembly.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess