EN
  • EN
  • DE

ISL6373CRTZ-T

Part No ISL6373CRTZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 40TQFN / series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Product Status Obsolete
Applications Controller, Intel VR12, VR12.5
Voltage - Input 4.75V ~ 5.25V
Number of Outputs 1
Voltage - Output 0.25V ~ 3.04V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Base Product Number ISL6373
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 6,000
Win Source Part Number 1128477-ISL6373CRTZ-T
Ultra Librarian 3D Model Ultra Librarian ISL6373CRTZ-T CAD Model

Description

The Renesas 1128477-ISL6373CRTZ-T is a voltage regulator in the Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose category.

  • Package: tape & reel (TR)
  • Applications: controller, Intel VR12, VR12.5
  • Standard Package: 6,000
  • Mounting: SMD (SMT)
  • Voltage - Output: 0.25V ~ 3.04V
  • Voltage - Input: 4.75V ~ 5.25V
  • Output: one
  • Package / Case: 40-VFQFN Exposed Pad
  • Supplier Device Package: 40-TQFN (5x5)
  • Temperature Range - Operating: 0°C ~ 70°C
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Manufacturer: Renesas Electronics America Inc
  • Base Product Number: ISL6373
  • Product Status: obsolete

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess