EN
  • EN
  • DE

ISL6146CFUZ

Part No ISL6146CFUZ
Manufacturer Renesas Electronics America
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Manufacturer Renesas Electronics America
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ISL6146
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875696-ISL6146CFUZ
Ultra Librarian 3D Model Ultra Librarian ISL6146CFUZ CAD Model

Description

The Renesas Electronics America ISL6146CFUZ is an integrated circuit with a family name of ISL6146.

  • Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
  • Temperature Range: -40°C to 125°C
  • Popularity: Medium popularity
  • Supply and Demand Status: Limited
  • ECCN: EAR99
  • REACH: REACH unaffected
  • Quantity per package: 50
  • Production Lead Time: 15 weeks

You May Also Be Interested in

Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8680
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.1913
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess