EN
  • EN
  • DE

ISL58315CRTZ

Part No ISL58315CRTZ
Manufacturer Renesas Electronics America
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Renesas Electronics America
Series SmartLinearizer™
Package Tube
Product Status Active
Type Laser Diode Driver
Data Rate 300MHz
Number of Channels 3
Voltage - Supply 3.3V
Current - Supply 3 mA
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
Mounting Type Surface Mount
Base Product Number ISL58315
Standard Package 60 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875676-ISL58315CRTZ
Ultra Librarian 3D Model Ultra Librarian ISL58315CRTZ CAD Model

Description

The SmartLinearizer™ 875676-ISL58315CRTZ is a laser diode driver integrated circuit (IC) designed for power management in laser applications and is from Renesas Electronics America.

  • Series: SmartLinearizer™
  • Installation: Surface mount
  • Data Rate: 300MHz
  • Voltage Supply: 3.3V
  • Channels: Three
  • Current Supply: 3mA
  • Package: 40-VFQFN Exposed Pad
  • Supplier Device Package: 40-TQFN (5x5)
  • Status: Active

You May Also Be Interested in

Maxim Integrated
LASER DRIVER
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4677 $59.7416
19+ $6.1274 $116.4206
30+ $5.9359 $178.0770
41+ $5.7444 $235.5204
52+ $5.5529 $288.7508
70+ $4.9785 $348.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess