EN
  • EN
  • DE

ISL55111IRZ

Part No ISL55111IRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Full, Half - Bridge Drivers
Description Dual, High Speed MOSFET Driver | IC MOSFET DRIVER DUAL HS 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Output Configuration Half Bridge (2)
Applications Digital Imaging
Interface Logic
Load Type Capacitive and Resistive
Technology Power MOSFET
Rds On 3Ohm
Current - Output / Channel 100mA
Current - Peak Output 3.5A
Supply Voltage (V) 2.7V ~ 5.5V
Load Voltage (V) 5V ~ 13.2V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 16-TQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Family Part Number ISL55111
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1189750-ISL55111IRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL55111IRZ CAD Model

Description

The ISL55111IRZ is a power MOSFET technology based half-bridge interface device with a current output of 100mA and peak output current of 3.5A.

  • Package: 16-QFN (4x4)
  • Operating Temperature Range: -40°C to 150°C
  • Ideal for: Digital imaging applications
  • Load Type: Can handle both capacitive and resistive loads
  • Rds On: 3Ohm
  • Supply Voltage Range: 2.7V to 5.5V

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
Lowest to $458.9553
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1254 $63.7620
70+ $1.7441 $122.0870
105+ $1.6895 $177.3975
145+ $1.6350 $237.0750
185+ $1.5805 $292.3925
245+ $1.4170 $347.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess