EN
  • EN
  • DE

ISL43681IR

Part No ISL43681IR
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name ISL43681
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875663-ISL43681IR
Ultra Librarian 3D Model Ultra Librarian ISL43681IR CAD Model

Description

The ISL43681IR is a low-voltage, bi-directional, quad SPDT (Single-Pole/Double-Throw) analog switch manufactured by Renesas Electronics America. This switch is designed for routing analog or digital signals in a variety of applications, operating with a single supply voltage from 1.65V to 5.5V. It is ideally suited for applications requiring high bandwidth and low distortion.

Applications:

  • Audio and Video Signal Switching
  • Data Acquisition Systems
  • Portable Instrumentation
  • PCMCIA Cards
  • Cell Phones and PDAs

Features:

  • Low On-Resistance (typically 0.5Ω at 5V)
  • Single Supply Operation (1.65V to 5.5V)
  • High Bandwidth (300MHz)
  • Low Charge Injection
  • Fast Switching Speeds (tON = 30ns, tOFF = 20ns)
  • Break-Before-Make Switching Action

Benefits:

  • Minimal signal loss and distortion due to low on-resistance.
  • Versatile operation across a broad voltage range (1.65V to 5.5V).
  • Suitable for high-frequency signals with a high bandwidth of 300MHz.
  • Improved signal accuracy due to low charge injection.
  • Precise signal switching with fast switching speeds.
  • Prevents signal contention with break-before-make switching.

Technical Specifications:

The ISL43681IR operates with a single supply voltage ranging from 1.65V to 5.5V. It features a typical on-resistance of 0.5Ω at 5V, ensuring low signal loss. The device offers a high bandwidth of 300MHz, making it suitable for high-frequency applications. It has low charge injection, which enhances signal accuracy. The ISL43681IR has fast switching speeds, with a typical turn-on time of 30ns and turn-off time of 20ns. The break-before-make switching action prevents signal contention during transitions. This analog switch is available in industry-standard packages for easy integration.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess