EN
  • EN
  • DE

ISL29027IROZ-T7

Part No ISL29027IROZ-T7
Manufacturer Renesas Electronics America
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 550NM AMBIENT 8ODFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor Ambient 550nm I²C 8-WDFN Exposed Pad
Manufacturer Renesas Electronics America
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-ODFN (2.1x2)
Family Name ISL29027
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ISL29027IROZ-T7DKR, ISL29027IROZ-T7CT, -ISL29027IROZ-T7CT-ND, ISL29027IROZ-T7-ND, -ISL29027IROZ-T7TR, ISL29027IROZ-T7TR, -ISL29027IROZ-T7
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921853-ISL29027IROZ-T7
Ultra Librarian 3D Model Ultra Librarian ISL29027IROZ-T7 CAD Model

Description

The ISL29027IROZ-T7 from Renesas Electronics America is an ambient optical sensor with an I²C interface.

  • Package: 8-WDFN exposed pad
  • Operating Temperature: -40°C to 85°C
  • Status: Obsolete
  • Popularity: 35%
  • Supply and Demand: Balanced
  • Package Quantity: 3000 per package
  • Estimated Production Lead Time: 15 weeks
  • REACH Status: Unaffected
  • Other Part Numbers: ISL29027IROZ-T7DKR, ISL29027IROZ-T7CT, ISL29027IROZ-T7CT-ND, ISL29027IROZ-T7-ND, ISL29027IROZ-T7TR, and ISL29027IROZ-T7TR

You May Also Be Interested in

Broadcom Limited
SENSOR OPTICAL MOUSE LP 20-DIP / Optical Sensor 20-DIP Module
Lowest to $16.8584
ON Semiconductor
DETECTOR OPTOLOGIC IR BUFFER OC
Need more? Email Us
Renesas Electronics America
OPTICAL SENSOR
Lowest to $47.6334
Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us
Analog Devices Inc.
SENSOR OPT 470850NMAMB 24 VFLGA
Lowest to $9.9490
Broadcom Limited
IC USB OPT MOUSE SENSOR 18-DIP / Optical Sensor 18-DIP Module
Lowest to $12.2638
Broadcom Limited
SENSOR OPTICAL MOUSE 8-DIP / Optical Sensor 8-DIP Module
Lowest to $9.3844
Broadcom Limited
SENSOR OPTICAL MOUSE LP 16-DIP / Optical Sensor 16-DIP Module
Lowest to $2.5964
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.6588

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess