EN
  • EN
  • DE

ISL22313WFU10Z

Part No ISL22313WFU10Z
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 256TAP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000203-ISL22313WFU10Z
Manufacturer Renesas Electronics America Inc
Category Integrated Circuits (ICs) -Data Acquisition -Digital Potentiometers
Series XDCP™
Package Tube
Voltage - Supply 2.25V ~ 5.5V
Mounting Type Surface Mount
Mounting Type 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian ISL22313WFU10Z CAD Model

Description

The Renesas Electronics America Inc XDCP™ series digital potentiometer is suitable for data acquisition applications.

  • Packaging: Tube
  • Voltage - Supply: 2.25V ~ 5.5V
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C ~ 125°C
  • Package / Case: 10-MSOP

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess