EN
  • EN
  • DE

IDTQS34X245Q3G

Part No IDTQS34X245Q3G
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IC Bus Switch 32 Bit Cmos 80QVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Independent Circuits 4
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 80
RoHS Compliant
Supply Type Single
Win Source Part Number 1022841-IDTQS34X245Q3G
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDTQS34X245Q3G CAD Model

Description

The IDTQS34X245Q3G is a high-speed bi-directional passive FET switch from Renesas Electronics America, designed for low-latency switching applications. It is part of Renesas's broad portfolio of timing solutions and switches, aimed at optimizing signal integrity and performance in various electronic systems. This particular switch features a high bandwidth and low insertion loss, making it suitable for applications demanding minimal signal degradation.

Applications

  • High-speed data routing
  • Signal switching in communication systems
  • Memory interface switching
  • PCIe switching
  • USB switching

Features

  • Low On-Resistance (Ron): Provides minimal signal attenuation across the switch.
  • High Bandwidth: Supports high-frequency signals without significant signal degradation.
  • Bi-Directional: Allows signal flow in both directions, offering flexibility in circuit design.
  • Low Insertion Loss: Minimizes signal loss when the switch is closed.
  • Low Crosstalk: Reduces signal interference between channels.
  • Passive FET Switch: Ensures minimal signal distortion.
  • Operating Voltage: Typically operates at standard voltage levels compatible with common digital interfaces.
  • Package: Offered in a compact surface-mount package for efficient board space utilization.

Benefits

  • Improved Signal Integrity: Low Ron and high bandwidth ensure minimal signal degradation.
  • Increased System Performance: Fast switching speeds and low latency contribute to overall system performance.
  • Design Flexibility: Bi-directional switching provides versatility in circuit design.
  • Reduced Board Space: Compact package allows for denser board layouts.
  • Lower Power Consumption: Passive FET design minimizes power consumption.

Additional Details

The IDTQS34X245Q3G is commonly used in applications where high-speed signal routing is critical. Its low on-resistance minimizes signal attenuation, which is crucial for maintaining signal integrity in high-frequency environments. The bi-directional capability simplifies circuit design by allowing signals to flow in either direction through the switch. The device is typically available in surface-mount packages, facilitating efficient board assembly. Specific technical specifications, such as bandwidth, on-resistance values, and operating voltage ranges, can be found in the Renesas datasheet for this part.

This switch is designed to meet the stringent requirements of modern high-speed data communication and processing systems. By providing a clean and efficient signal path, the IDTQS34X245Q3G helps to ensure reliable and high-performance operation in a wide range of applications.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9055 $71.8110
4+ $29.4617 $117.8468
7+ $28.5412 $199.7884
9+ $27.6195 $248.5755
11+ $26.6990 $293.6890
15+ $23.9374 $359.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,972 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess