EN
  • EN
  • DE

IDT8535AG-01LF

Part No IDT8535AG-01LF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1064691-IDT8535AG-01LF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT8535AG-01LF CAD Model

Description

The IDT8535AG-01LF is a high-performance, low-skew, zero delay buffer from Renesas Electronics (formerly IDT). It is designed to precisely replicate a clock signal while minimizing skew and delay, making it suitable for demanding timing applications.

Applications

  • Clock distribution in servers and workstations
  • Networking equipment (routers, switches)
  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Test and measurement equipment

Features

  • Zero delay
  • Low skew outputs
  • High fanout
  • Operates from a 3.3V or 2.5V power supply
  • LVCMOS outputs
  • Available in a TSSOP package

Benefits

  • Ensures accurate clock timing, improving overall system performance.
  • Minimizes timing differences between clock outputs, enhancing signal integrity.
  • Drives multiple loads simultaneously, simplifying clock distribution design.
  • Provides flexibility in power supply voltage.
  • Offers compatibility with standard logic levels.
  • Small package size allows for efficient board layout.

Technical Specifications

The IDT8535AG-01LF zero delay buffer typically exhibits the following specifications:

  • Supply Voltage: 3.3V or 2.5V
  • Output Skew: Typically less than 50ps
  • Output Jitter: Low picosecond range
  • Number of Outputs: Specified in the datasheet (likely multiple, e.g., 8, 16)
  • Operating Temperature: Industrial temperature range (e.g., -40°C to +85°C)
  • Package Type: TSSOP (Thin Shrink Small Outline Package)

This zero delay buffer is often chosen for its combination of high performance, low power consumption, and small package size. It is a critical component in systems where accurate and reliable clock distribution is essential.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess